Catalog Object Cloud
Hisense

Hisense M2 Pro UHD 4K (3840x2160) 3D Grey

Product code:
20016688
Brand:
Hisense
Product name:
M2 Pro
GTIN (EAN/UPC):
6942351423036
The DLNA Certification and Logo Program is designed to ensure that DLNA Certified products have implemented the features necessary to comply with the DLNA Guidelines, and that they will in fact interoperate with other similar devices when connected to those devices in a consumer's home environment. The DLNA Certification and Logo Program enables companies to certify their products through a well-defined and rigorous process.
Bullet Points Hisense M2 Pro UHD 4K (3840x2160) 3D Grey:
  • Home cinema Grey
  • UHD 4K (3840x2160) 16:9 1000:1
  • Smart projector Screen size compatibility: 1651 - 5080 mm (65 - 200")
  • Ethernet LAN Wi-Fi Bluetooth
  • Built-in speaker(s) 20 W
  • 3D
  • DC