AISENS A120-0376 HDMI cable 30 m HDMI Type A (Standard) Black
Product code:
A120-0376
Brand:
AISENS
Product name:
A120-0376
GTIN (EAN/UPC):
8436574704006
Bullet Points AISENS A120-0376 HDMI cable 30 m HDMI Type A (Standard) Black:
- High quality 24K gold shielded connectors. Multiple shielding for maximum reduction of possible interference. Manufactured with high quality copper conductors (OFC-Oxygen Free Copper- 99.99% purity) that guarantees maximum transmission quality.
- Backwards compatible with previous HDMI specifications and works with all your existing HDMI devices.
- Bandwidth up to 18 Gbps.
- Backwards compatible with previous HDMI specifications
- Supports video resolutions up to 4Kx2K@60Hz and 48 bit/px color depth.
- Compatible with HDR (High Dynamic Range), which offers higher contrast ratios and more vivid colors.
- Enables 3D over HDMI when connected to HDMI devices.
- Supports audio return channel functionality.
- RoHS regulations and 100% tested
Long product name AISENS A120-0376 HDMI cable 30 m HDMI Type A (Standard) Black:
HDMI Cable V2.0 Premium High Speed/ HEC 4K@60HZ 18GBPS with Repeater, A/MA/M, Black, 30 meters