Catalog Object Cloud
NGS

NGS GSX-150 Black Wireless 12 W

Product code:
NGS-GAMING-0192
Brand:
NGS
Product name:
GSX-150
GTIN (EAN/UPC):
8435430619287
Bullet Points NGS GSX-150 Black Wireless 12 W:
  • Stereo speaker set with RGB LED illumination
  • 12W peak power
  • The speakers can be placed anywhere, thanks to the compact and portable design, these are a perfect addition to any desk
  • Modern and stylish aesthetics ideal for modern homes, offices and workspaces
  • Compatible Audio Inputs: You can use the 3.5 mm audio input cable to play audio content from your PC, Mac or other devices simultaneously
  • Just plug in the speaker and will light up with an automated RGB colour cycle
  • Wide compatibility, works with every PC/laptop
  • Easy Access: With the on/off and volume control functions integrated into one simple knob on the front of the speakers, you can control these 2.0 stereo speakers with just one button
  • Hight quality materials and stylish Metal grill for extra protection
  • USB-powered, no wall power needed
  • “Plug & Play” installation
Warranty:
2 years
Long product name NGS GSX-150 Black Wireless 12 W:
RMS: 6W (2 x 3W), DC 5V, 300Hz ~ 20kHz, RGB LED illumination
NGS GSX-150 Black Wireless 12 W:
NGS GAMING SPEAKERS GSX-150
2.0 GAMING SPEAKER-RGB LIGHTS USB POWERED- OUTPUT POWER 12W