i-tec USB 3.0 Charging HUB 7 Port + Power Adapter
Product code:
U3HUB742
Brand:
i-tec
Product name:
USB 3.0 Charging HUB 7 Port + Power Adapter
GTIN (EAN/UPC):
8595611701580
Bullet Points i-tec USB 3.0 Charging HUB 7 Port + Power Adapter:
- Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-B
- Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A
- Ports quantity: 7
- 5000 Mbit/s
- Black
Long product name i-tec USB 3.0 Charging HUB 7 Port + Power Adapter:
USB 3.0 Charging HUB 7 Port + Power Adapter
i-tec USB 3.0 Charging HUB 7 Port + Power Adapter:
i-tec USB 3.0 Charging HUB 7 Port + Power Adapter is an ideal companion for everybody who does not have enough USB ports in his/her notebook, ultrabook or PC and who has to constantly connect and disconnect his/her favorite USB equipment such as flash disks, mobile phones, tablets, digital cameras, MP3 players, printers, etc.
This HUB offers 7 USB 3.0 ports with the Plug & Play function and standard USB charging – the HUB will automatically detect connected equipment for USB charging. The two ports placed next to the LED also supports charging according to specification BC 1.2, e.g. for the iPads or Samsung tablets. The USB 3.0 interface is important mainly for data transfers from USB 3.0 memory cards and flash disks which will use its high transfer speed most.
The advantage is included external power adapter which you can use for backing up data on external hard drives or for connecting high power consumption devices which are powered directly from the USB port.
This HUB does not require installation of drivers. You will just connect it by the USB cable to your computer and immediately you can start using it. This HUB has a built in overcurrent protection of your computer in case of short connection on the peripheries. The interface is compatible with USB 2.0.
This HUB offers 7 USB 3.0 ports with the Plug & Play function and standard USB charging – the HUB will automatically detect connected equipment for USB charging. The two ports placed next to the LED also supports charging according to specification BC 1.2, e.g. for the iPads or Samsung tablets. The USB 3.0 interface is important mainly for data transfers from USB 3.0 memory cards and flash disks which will use its high transfer speed most.
The advantage is included external power adapter which you can use for backing up data on external hard drives or for connecting high power consumption devices which are powered directly from the USB port.
This HUB does not require installation of drivers. You will just connect it by the USB cable to your computer and immediately you can start using it. This HUB has a built in overcurrent protection of your computer in case of short connection on the peripheries. The interface is compatible with USB 2.0.