Catalog Object Cloud
Mars Gaming

Mars Gaming MC-Blaze Midi Tower White

Product code:
MCBLAZEW
Brand:
Mars Gaming
Product name:
MC-Blaze
GTIN (EAN/UPC):
8435693110606
Bullet Points Mars Gaming MC-Blaze Midi Tower White:
  • Rear FRGB fan
  • Full side window
  • Front LED strip with multiple effects
  • Large ATX Capacity
Long product name Mars Gaming MC-Blaze Midi Tower White:
Mid-Tower, ATX, FRGB, 2.5" / 3.5", 7 Expansion slots, USB 3.0, USB 2.0, HD Audio + Mic, 1x 80 mm, 370 x 185 x 415 mm, 2.35 kg, White
Mars Gaming MC-Blaze Midi Tower White:
MC-BLAZE Gaming Case

The MC-BLAZE combines modern design, lighting, and thermal efficiency, offering the perfect balance between style and functionality. Its front LED strip and full side window showcase every component with a clean and sophisticated finish. Equipped with a rear FRGB fan and a side ventilation grille, it ensures optimized airflow. Compatible with ATX, Micro-ATX, and Mini-ITX motherboards, it supports GPUs up to 300mm and features 7 expansion slots, guaranteeing maximum versatility for any setup.

Illuminate Your Setup with Power and Sophistication

Minimalist Design with Dynamic Lighting

The MC-BLAZE blends a minimalist and cutting-edge design with LED lighting that adds a unique touch to any setup. Its front LED strip with preset effects creates a modern and elegant aesthetic, while the full side window highlights every component, providing a clear and organized interior view.

White and black

Choose the one that best suits your setup

Front LED Lighting

The MC-BLAZE features a front LED strip with multiple preset lighting effects, delivering a bold and modern aesthetic without requiring additional configurations. Its brushed texture finish enhances its sleek and minimalist look, adding a refined and contemporary touch to your setup.

Full Side Window

The full side window offers a complete view of the interior, highlighting every component and enhancing the case’s overall aesthetics. Its design allows for easy maintenance and cable management, ensuring a tidy and professional build.

Advanced Cooling System

Designed to maintain efficient airflow, the MC-BLAZE comes pre-installed with a rear FRGB fan and features a side ventilation grille, ensuring exceptional heat dissipation. Additionally, it supports CPU coolers up to 150mm, providing optimal cooling performance for your setup.

Large internal capacity

Compatible with ATX, Micro-ATX, and Mini-ITX motherboards, the MC-BLAZE offers great flexibility for a wide range of builds. With 7 expansion slots and an optimized internal layout, it supports GPUs up to 300mm, ensuring compatibility with high-performance components.