ASUS V400 AiO V440VAK-WPC2350 Intel Core 5 210H 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) White
Product code:
90PT03XA-M092A0
Brand:
ASUS
Product family:
V400 AiO
Product name:
V440VAK-WPC2350
GTIN (EAN/UPC):
4711636483186, 0199291483187, 199291483187
Bullet Points ASUS V400 AiO V440VAK-WPC2350 Intel Core 5 210H 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) White:
- No OS
- Intel Core 5 210H (12MB Cache)
- 60.5 cm (23.8") Full HD 1920 x 1080
- 16GB DDR5-SDRAM (2 x 8) & 512GB SSD
Long product name ASUS V400 AiO V440VAK-WPC2350 Intel Core 5 210H 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) White:
Intel Core 5 210H (12MB Cache), 16GB DDR5-SDRAM, 512GB SSD, 60.5 cm (23.8") Full HD 1920 x 1080, Intel Graphics, LAN, WLAN, Bluetooth, Webcam, No OS
ASUS V400 AiO V440VAK-WPC2350 Intel Core 5 210H 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) White:
ASUS V400 AiO
Minimalist Aesthetic. Thoughtful Functionality.
ASUS V400 AiO is sleek, minimalist all-in-one PC that’s packed with power. The slim-bezel NanoEdge achieves a remarkable 93% screen-to-body ratio, amplifying your visual experience with 100% sRGB color accuracy and 178° wide-view technology. Powered by up to an Intel® Core™ i7-13620H processor, and DDR5 memory, ASUS V400 AiO handles even the most demanding applications and multitasking — smoothly and efficiently. Connectivity is advanced, with the latest, ultrafast Wi-Fi 7. Even audio is next level, with Dolby® Atmos and two-way AI-powered noise-canceling technology — ensuring that you’re immersive in exceptional sound for the ultimate entertainment experience.
Minimalist Aesthetic. Thoughtful Functionality.
ASUS V400 AiO is sleek, minimalist all-in-one PC that’s packed with power. The slim-bezel NanoEdge achieves a remarkable 93% screen-to-body ratio, amplifying your visual experience with 100% sRGB color accuracy and 178° wide-view technology. Powered by up to an Intel® Core™ i7-13620H processor, and DDR5 memory, ASUS V400 AiO handles even the most demanding applications and multitasking — smoothly and efficiently. Connectivity is advanced, with the latest, ultrafast Wi-Fi 7. Even audio is next level, with Dolby® Atmos and two-way AI-powered noise-canceling technology — ensuring that you’re immersive in exceptional sound for the ultimate entertainment experience.