Catalog Object Cloud
ABYSM

ABYSM Morpheo ATX 1250W Full Modular

Product code:
AB53004
Brand:
ABYSM
Product name:
Morpheo ATX 1250W Full Modular
GTIN (EAN/UPC):
6940533545170
Bullet Points ABYSM Morpheo ATX 1250W Full Modular:
  • 1250 W 110 - 240 V
  • PC ATX 80 PLUS Gold
  • Active 14 cm
  • Black
Warranty:
5 years
Long product name ABYSM Morpheo ATX 1250W Full Modular:
1250W, ATX, EPS2.92, APFC, SATA x12, 4+4 Pin x2, PCIE 6+2 x8, Molex x7, 140 mm, 180 x 150 x 85 mm, 3.38 kg
ABYSM Morpheo ATX 1250W Full Modular:
The Morpheo Morpheo 650 Power Supply offers a real power of 650W its certification 80 Plus Gold. It is a Full Modular power supply with Japanese capacitor that becomes the best choice for equipment that requires high performance, as is the case with the PCs of the most demanding gamers

FULL MODULAR

The Morpheo 650 power supply is Full Modular, which considerably reduces the number of cables needed, since it allows selecting only those that will be used in each case. In this way, the space inside the box is optimized when discarding unnecessary cables.

JAPANESE CAPACITORS

The Morpheo 1250 Power Supply also has Japanese capacitors, which allows you to achieve the smallest difference between the energy they receive and the energy they give in the charge-discharge process. This translates into a lower resistance to current flow and therefore a lower heating of the equipment.

80 PLUS GOLD CERTIFICATION

The Morpheo 1250 Power Supply has a 80 Plus Gold Certification. The certification is the one that guarantees a 90% efficiency so that the power stays stable, without spikes that make the PC fail at the worst moment.