Mars Gaming MC-VOLTW Midi Tower White
Product code:
MCVOLTW
Brand:
Mars Gaming
Product name:
MC-VOLTW
GTIN (EAN/UPC):
8435693108573
Bullet Points Mars Gaming MC-VOLTW Midi Tower White:
- 120mm ARGB Fan + ARGB Front Mesh
- Tempered Glass Side Window
- Full ARGB Compatibility with ASUS Aura Sync, Mystic Light Sync, and RGB Fusion systems
- Exceptional Cooling Capacity
Long product name Mars Gaming MC-VOLTW Midi Tower White:
Mid-Tower, ATX, 2.5" / 3.5", 7 Expansion slots, USB 3.0, USB 2.0, HD Audio + Mic, 380 x 207 x 450 mm, 3.8 kg, White
Mars Gaming MC-VOLTW Midi Tower White:
The MC-VOLT is the ultimate gaming case for those seeking power, style, and total customization. Featuring an impressive lighting system that includes a pre-installed ARGB fan and ARGB front grill, a tempered glass side window, support for large GPUs, and optimized cable management, this mid-tower combines design and performance without compromise. Plus, its advanced connectivity and ample storage make the MC-VOLT the ideal choice to take your setup to the next level.
Lighting and Style: ARGB Compatibility
Equipped with a 120mm ARGB fan and a stunning ARGB front grille, the MC-VOLT gaming case allows for total customization of your setup's lighting. Choose from multiple predefined lighting modes or sync the system with your compatible ARGB motherboard to reflect your unique style. Plus, its tempered glass side window showcases your internal components with a modern, sleek touch.
Available in two versionsBlack and White
Choose the one that best suits your setup
Compatibility and Expanded Capacity
Compatible with ATX, MicroATX and Mini-ITX motherboards, the MC-VOLT case offers maximum flexibility for a variety of configurations. Its spacious interior is designed for high-performance setups with 7 expansion slots and supports large graphics cards up to 327mm* in length and CPU coolers up to 160mm, making it an ideal choice for the most demanding gamers.
Simplified Maintenance
The MC-VOLT is designed for easy maintenance and optimal airflow thanks to its cable management system and dust filters. It includes a magnetic top filter and a removable bottom filter, which help protect internal components and prolong the life of the equipment.
Versatile Connectivity and Storage
With USB 3.0, USB 2.0, and HD audio and microphone connections, the MC-VOLT makes it easy to quickly connect additional peripherals and devices to your PC. Plus, it features bays for 2 x 3.5” HDDs and 2 x 2.5” SSDs, providing ample storage for your essential games and files.
Exceptional Cooling
The MC-VOLT features a large front grill that allows for direct air intake, ensuring powerful airflow throughout the system. Equipped with a 120mm ARGB fan at the rear and the possibility of installing up to 6 120mm fans, it ensures optimal cooling. In addition, it is compatible with 120mm liquid cooling radiators at the rear and up to 360mm* at the front. Thanks to the exceptional cooling capacity of the MC-VOLT computer case, your rig will stay cool and ready for any challenge.
Lighting and Style: ARGB Compatibility
Equipped with a 120mm ARGB fan and a stunning ARGB front grille, the MC-VOLT gaming case allows for total customization of your setup's lighting. Choose from multiple predefined lighting modes or sync the system with your compatible ARGB motherboard to reflect your unique style. Plus, its tempered glass side window showcases your internal components with a modern, sleek touch.
Available in two versionsBlack and White
Choose the one that best suits your setup
Compatibility and Expanded Capacity
Compatible with ATX, MicroATX and Mini-ITX motherboards, the MC-VOLT case offers maximum flexibility for a variety of configurations. Its spacious interior is designed for high-performance setups with 7 expansion slots and supports large graphics cards up to 327mm* in length and CPU coolers up to 160mm, making it an ideal choice for the most demanding gamers.
Simplified Maintenance
The MC-VOLT is designed for easy maintenance and optimal airflow thanks to its cable management system and dust filters. It includes a magnetic top filter and a removable bottom filter, which help protect internal components and prolong the life of the equipment.
Versatile Connectivity and Storage
With USB 3.0, USB 2.0, and HD audio and microphone connections, the MC-VOLT makes it easy to quickly connect additional peripherals and devices to your PC. Plus, it features bays for 2 x 3.5” HDDs and 2 x 2.5” SSDs, providing ample storage for your essential games and files.
Exceptional Cooling
The MC-VOLT features a large front grill that allows for direct air intake, ensuring powerful airflow throughout the system. Equipped with a 120mm ARGB fan at the rear and the possibility of installing up to 6 120mm fans, it ensures optimal cooling. In addition, it is compatible with 120mm liquid cooling radiators at the rear and up to 360mm* at the front. Thanks to the exceptional cooling capacity of the MC-VOLT computer case, your rig will stay cool and ready for any challenge.