AISENS A152-0493 InfiniBand/fibre optic cable 1 m SC White
Product code:
A152-0493
Brand:
AISENS
Product name:
A152-0493
GTIN (EAN/UPC):
8436574705607
Bullet Points AISENS A152-0493 InfiniBand/fibre optic cable 1 m SC White:
- The 9/125µm single-mode fiber optic cable is ideal for enterprise networks, telecom rooms, server farms, cloud storage networks and anywhere fiber optic patch cords are needed.
- This OS2 single-mode 9/125 fiber optic cable is ideal for connecting 1G/10G/40G/100G Ethernet connections. It can transmit data up to 10km at 1310nm, or up to 40km at 1550nm.
- Halogen free (LSZH or LSOH or LS0H or LSFH) and complies with CPR Dca regulations.
- Connector Type: SC to SC
- Polishing Type: APC to APC
- Insertion loss <0.3dB
- Return loss >50dB
- Fiber mode: OS2 9/125µm
- Fiber type: ITU-T G.657A2 single-mode (SM) 9/125
Long product name AISENS A152-0493 InfiniBand/fibre optic cable 1 m SC White:
Fiber Optic Cable Patch Cord G657A2 3.0 9/125 SMF Simplex CPR Dca LSZH, SC/APC-SC/APC, White, 1.0M