Nanocable 10.15.8101-L150 HDMI cable 1.5 m HDMI Type A (Standard) Black
Product code:
10.15.8101-L150
Brand:
Nanocable
Product name:
10.15.8101-L150
GTIN (EAN/UPC):
8433281010727
Bullet Points Nanocable 10.15.8101-L150 HDMI cable 1.5 m HDMI Type A (Standard) Black:
- This cable carries the Ultra High Speed certification (Ultra High Speed HDMI Certified Cable), this guarantees that it is a genuine HDMI 2.1 cable and the maximum signal transmission between the devices and therefore the best audio and video quality.
- HDMI 2.1 cable with Type A male connector on both ends
- High quality aluminium connectors with gold-plated shielding
- Supports video resolutions up to 8K@60Hz and 4K@120Hz
- Bandwidth up to 48Gbps
- eARC (enhanced ARC) support
- HDR (High Dynamic Range) support
- 3D support
- Supports up to 32 channels of uncompressed digital audio
- Multiple shielding for maximum interference mitigation
- Backwards compatible with previous HDMI specifications
- Length: 1.5m
- Colour: Black
- Regulations: RoHS
- Performance Test: 100% tested
- Package content:
Long product name Nanocable 10.15.8101-L150 HDMI cable 1.5 m HDMI Type A (Standard) Black:
HDMI 2.1 Cable ULTRA HIGH SPEED A/M-A/M Certified, Black, 1.5 m
Nanocable 10.15.8101-L150 HDMI cable 1.5 m HDMI Type A (Standard) Black:
HDMI 2.1 cable with type A male connector at both ends.