ASUS Vivobook 17 X1704VA-AU918W Intel Core 7 150U Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver
Product code:
90NB13X1-M00U90
Brand:
ASUS
Product family:
Vivobook
Product series:
17
Product name:
X1704VA-AU918W
GTIN (EAN/UPC):
4711636345644, 0199291345645, 199291345645
Bullet Points ASUS Vivobook 17 X1704VA-AU918W Intel Core 7 150U Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver:
- Windows 11 Home 64-bit
- Intel Core 7 150U (12MB Cache)
- 43.9 cm (17.3") Full HD 1920 x 1080
- 16GB DDR4-SDRAM & 1000GB SSD
Long product name ASUS Vivobook 17 X1704VA-AU918W Intel Core 7 150U Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver:
Intel Core 7 150U (12MB Cache), 16GB DDR4-SDRAM, 1000GB SSD, 43.9 cm (17.3") Full HD 1920 x 1080, Intel Graphics, WLAN, Webcam, Windows 11 Home 64-bit
ASUS Vivobook 17 X1704VA-AU918W Intel Core 7 150U Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver:
Make every day your day
Turn everyday tasks into something special with Vivobook 17, your essential tool for getting things done easier, anywhere. It’s completely user-friendly too, with its 180° lay-flat hinge and physical webcam shield. ASUS Antimicrobial Guard Plus protects frequently-touched surfaces from harmful bacteria, safeguarding your health. Make all your days more enjoyable with Vivobook 17!
Turn everyday tasks into something special with Vivobook 17, your essential tool for getting things done easier, anywhere. It’s completely user-friendly too, with its 180° lay-flat hinge and physical webcam shield. ASUS Antimicrobial Guard Plus protects frequently-touched surfaces from harmful bacteria, safeguarding your health. Make all your days more enjoyable with Vivobook 17!
Disclaimer ASUS Vivobook 17 X1704VA-AU918W Intel Core 7 150U Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver $90NB13X1-M00U90:
TÜV Rheinland eye-care certification may vary according to device configuration.
The testing regime includes the requirements of both military-grade standards and ASUS quality tests, and varies depending on device. MIL-STD-810 testing is conducted on selected ASUS products only. Note that the MIL-STD-810 testing helps to ensure the quality of ASUS products but does not indicate a particular fitness for military use. The test is performed under laboratory conditions. Any damage caused by attempts to replicate these test conditions would be considered accidental, and would not be covered by the standard ASUS warranty. Additional coverage is available with ASUS Premium Care.
Selected products are tested using enhanced military-grade MIL-STD-810H durability standards, with 12 test methods and 26 test procedures, to ensure extraordinary toughness. Based on ASUS internal market research using available information and testing reports from main laptop brand websites on Oct 28, 2022, ASUS consumer laptops use a regime consisting of 26 test procedures, which is the consumer laptop industry’s strictest and most extensive test regime for the MIL-STD-810H standard.
Backlit keyboard, integrated fingerprint sensor and touch screen are optional.
EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country.
The testing regime includes the requirements of both military-grade standards and ASUS quality tests, and varies depending on device. MIL-STD-810 testing is conducted on selected ASUS products only. Note that the MIL-STD-810 testing helps to ensure the quality of ASUS products but does not indicate a particular fitness for military use. The test is performed under laboratory conditions. Any damage caused by attempts to replicate these test conditions would be considered accidental, and would not be covered by the standard ASUS warranty. Additional coverage is available with ASUS Premium Care.
Selected products are tested using enhanced military-grade MIL-STD-810H durability standards, with 12 test methods and 26 test procedures, to ensure extraordinary toughness. Based on ASUS internal market research using available information and testing reports from main laptop brand websites on Oct 28, 2022, ASUS consumer laptops use a regime consisting of 26 test procedures, which is the consumer laptop industry’s strictest and most extensive test regime for the MIL-STD-810H standard.
Backlit keyboard, integrated fingerprint sensor and touch screen are optional.
EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country.