Conceptronic BJORN 2.0-Channel Computer Speaker with Bluetooth, 6W
Product code:
BJORN02B
Brand:
Conceptronic
Product name:
BJORN 2.0-Channel Computer Speaker with Bluetooth, 6W
GTIN (EAN/UPC):
4015867227428
Bullet Points Conceptronic BJORN 2.0-Channel Computer Speaker with Bluetooth, 6W:
- High-quality audio performance
- 3.5mm jack plug suitable for PC, notebook
- Output power (RMS): 6W (3W x 2)
- Remote controller included
- Bluetooth 5.0 wireless connectivity
- USB Powered
- Compact size, big sound
Long product name Conceptronic BJORN 2.0-Channel Computer Speaker with Bluetooth, 6W:
BJORN 2.0-Channel Computer Speaker with Bluetooth, 6W
Conceptronic BJORN 2.0-Channel Computer Speaker with Bluetooth, 6W:
This speaker 2.0 stereo offers powerful sound and sound reproduction. Despite the space saving design, this device does not compromise on sound quality, producing a well-balanced speaker system with nearly distortion-free sound. Power is supplied via the USB chord, and the connection is via a 3.5 mm jack plug and therefore suitable for multiple devices such as a PC, notebook or MP3 player. In addition, the Bluetooth function enhances functionality by allowing you to play music without turning on the PC or notebook.