AISENS A145-0331 networking cable Grey 15 m Cat6a U/UTP (UTP)
Product code:
A145-0331
Brand:
AISENS
Product name:
A145-0331
GTIN (EAN/UPC):
8436574703849
Bullet Points AISENS A145-0331 networking cable Grey 15 m Cat6a U/UTP (UTP):
- This high quality Ethernet cable has been designed for 10/100/1000/1000/10000 Mbit (10 Gigabit/s) Ethernet networks. High transmission speed through a working frequency of up to 500 MHz.
- Complies with ANSI / TIA / EIA 568-B-1, CAT6A, ISO / IEC 11801 CLASS E (2nd Edition), CENELEC EN 50173-1, IEC 61156-5, CENELEC EN 50288-6-1, IEC 61156-6 , CENELEC EN 50288-6-2. Resistance to the spread of flames according to IEC 60332-1-2.
- OFC (Oxygen Free Copper) conductor, 99.9% purity with AWG24 diameter that guarantees data transfer
- Halogen free (LSZH or LSOH or LS0H or LSFH), fire retardant and with low smoke emission according to IEC 60332-1.
- OFC (Oxygen Free Copper) conductor, 99.9% purity with AWG24 diameter that guarantees data transfer.
- Compatible with PoE (Power over Ethernet). Regulations: RoHS
Long product name AISENS A145-0331 networking cable Grey 15 m Cat6a U/UTP (UTP):
RJ45 patch cord network cable LSZH Cat.6A 500 Mhz UTP AWG24, gray, 15 meters, halogen-free, 10 Gigabit/s