Catalog Object Cloud
NETGEAR

NETGEAR GS105E-200PES network switch Managed L2/L3 Gigabit Ethernet (10/100/1000) Grey

Product code:
GS105E-200PES
Brand:
NETGEAR
Product name:
GS105E-200PES
GTIN (EAN/UPC):
0606449101522, 606449101522, 5054484570943, 0240049101522, 240049101522
Bullet Points NETGEAR GS105E-200PES network switch Managed L2/L3 Gigabit Ethernet (10/100/1000) Grey:
  • Managed L2/L3
  • Quality of Service (QoS) support
  • Basic switching RJ-45 Ethernet ports quantity: 5
  • 1000BASE-T, 100BASE-T, 10BASE-T
  • MAC address table: 8000 entries Switching capacity: 10 Gbit/s
Warranty:
Lifetime
Long product name NETGEAR GS105E-200PES network switch Managed L2/L3 Gigabit Ethernet (10/100/1000) Grey:
GS105E-200PES - 5x RJ-45, 270 g, 10/100/1000 Mbps
NETGEAR GS105E-200PES network switch Managed L2/L3 Gigabit Ethernet (10/100/1000) Grey:
More Capabilities beyond Plug-and-play Connectivity
Today’s growing businesses demand and rely more on their network to carry out mission-critical business activities. Companies are putting more network traffic and applications on their Ethernet infrastructure. For example, the increasing deployments of VoIP phones and IP cameras require more than simple plug-and-play connectivity. It needs the network intelligence to separate the voice and video traffic from data, and prioritize them accordingly. Additionally, Internet-based applications such as Hotmail and Google Calendaring have made keeping the network up a business-critical need. However, companies do not necessarily have more money or advanced
training to deal with complex managed switches. The NETGEAR ProSAFE Plus Switches meet this growing need by providing fundamental network features that will help optimize the performance of business networks. ProSAFE Plus Switches also offer traffic monitoring for users to observe traffic behavior. If there are connectivity issues, these switches can identify and even locate
connection problems via cable diagnostic test. To optimize traffic through the switches, ProSAFE Plus Switches offer both port and tag-based prioritization to keep latency-sensitive traffic moving ahead of less critical packets. Also, ProSAFE Plus Switches offer port and 802.1Q-based VLAN as a means of improving security and network performance. ProSAFE Plus Switches are an upgrade from the plug-and-play Unmanaged Switch, delivering great value for empowering your network, delivering great value to the end user.