Catalog Object Cloud
Equip

Equip 23"-42" Monitor VESA Extension Adapter

Product code:
650150
Brand:
Equip
Product name:
23"-42" Monitor VESA Extension Adapter
GTIN (EAN/UPC):
4015867243961
Bullet Points Equip 23"-42" Monitor VESA Extension Adapter:
  • Compatibility: 23–42″ monitors
  • 200x200 VESA Extension Adapter Arm
  • Capacity: 30 kg max per screen
  • Easy Assembly: Installation is as easy as 1-2-3
Long product name Equip 23"-42" Monitor VESA Extension Adapter:
23"-42" Monitor VESA Extension Adapter
Equip 23"-42" Monitor VESA Extension Adapter:
The 23"–42" Monitor VESA Extension Adapter (200×200) is a practical mounting solution designed to expand VESA compatibility between monitors and mounting systems. It allows monitors with smaller or non-matching VESA patterns to be securely installed on mounts or wall brackets that require a 200×200 mm VESA interface. This makes it an ideal accessory for upgrading existing monitor arms, desk mounts, or wall mounts without replacing the entire mounting system.

Compatible with monitors ranging from 23" to 42", the adapter supports most flat and curved displays commonly used in office, commercial, and professional environments. Manufactured from high-strength steel, it provides excellent load capacity and long-term stability, ensuring safe and reliable support for daily use.