Catalog Object Cloud
CLUB3D

CLUB3D HDMI KVM SWITCH FOR DUAL HDMI 4K 60Hz

Product code:
CSV-1382
Brand:
CLUB3D
Product name:
HDMI KVM SWITCH FOR DUAL HDMI 4K 60Hz
GTIN (EAN/UPC):
8719214472245, 0841615102464, 841615102464
Bullet Points CLUB3D HDMI KVM SWITCH FOR DUAL HDMI 4K 60Hz:
  • Support resolution up to 4Kx2K@60Hz
  • Support RGB 4:4:4/ YCbCr 4:4:4/ YCbCr 4:2:2/ YCbCr 4:2:0
  • Support KVM function
  • Support a HDMI™ display and a set of Keyboard and Mouse to control two PCs with HDMI™ ports
  • Support 6Gbps per channel (18Gbps all channels) bandwidth
  • Support 12bit per channel (36bit all channels) deep color
  • Support HDCP 2.2/1.4
  • Support 3D
  • Support HDR
  • Support infrared remote control function
  • Support for switching LED indications
Long product name CLUB3D HDMI KVM SWITCH FOR DUAL HDMI 4K 60Hz:
HDMI KVM switch for Dual HDMI 4K 60Hz
CLUB3D HDMI KVM SWITCH FOR DUAL HDMI 4K 60Hz:
The CSV-1382 is a high performance HDMI™ KVM (Keyboard Video and Mouse) switcher. It routes high definition videos up to 4096x2160 at 60Hz resolution and audio from any HDMI™ source to any HDMI™ supported display. This HDMI™ KVM switcher not only has the key press switching function, but also has an intelligent function as well as hot pluggable function.