Catalog Object Cloud
Nanocable

Nanocable 10.15.8102 HDMI cable 2 m HDMI Type A (Standard) Black

Product code:
10.15.8102
Brand:
Nanocable
Product name:
10.15.8102
GTIN (EAN/UPC):
8433281010734
Bullet Points Nanocable 10.15.8102 HDMI cable 2 m HDMI Type A (Standard) Black:
  • This cable carries the Ultra High Speed certification (Ultra High Speed HDMI Certified Cable), this guarantees that it is a genuine HDMI 2.1 cable and the maximum signal transmission between the devices and therefore the best audio and video quality.
  • HDMI 2.1 cable with Type A male connector on both ends
  • High quality aluminium connectors with gold-plated shielding
  • Supports video resolutions up to 8K@60Hz and 4K@120Hz
  • Bandwidth up to 48Gbps
  • eARC (enhanced ARC) support
  • HDR (High Dynamic Range) support
  • 3D support
  • Supports up to 32 channels of uncompressed digital audio
  • Multiple shielding for maximum interference mitigation
  • Backwards compatible with previous HDMI specifications
  • Length: 2m
  • Colour: Black
  • Regulations: RoHS
  • Performance Test: 100% tested
Long product name Nanocable 10.15.8102 HDMI cable 2 m HDMI Type A (Standard) Black:
HDMI 2.1 Cable ULTRA HIGH SPEED A/M-A/M Certified, Black, 2 m
Nanocable 10.15.8102 HDMI cable 2 m HDMI Type A (Standard) Black:
HDMI 2.1 cable with type A male connector at both ends.