Yealink UVC30 Content Camera Kit 8.51 MP Black, Stainless steel 3840 x 2160 pixels 30 fps CMOS 1/2.5"
Product code:
1306008
Brand:
Yealink
Product name:
UVC30 Content Camera Kit
GTIN (EAN/UPC):
6938818305953
Bullet Points Yealink UVC30 Content Camera Kit 8.51 MP Black, Stainless steel 3840 x 2160 pixels 30 fps CMOS 1/2.5":
- 8.51 MP CMOS 25.4 / 2.5 mm (1 / 2.5")
- 3840 x 2160 pixels 30 fps
- Digital zoom: 3
- Built-in microphone
- Signal-to-Noise Ratio (SNR): 63 dB
- Black, Stainless steel
Warranty:
2 Year
Long product name Yealink UVC30 Content Camera Kit 8.51 MP Black, Stainless steel 3840 x 2160 pixels 30 fps CMOS 1/2.5":
UVC30 Content Camera Kit, USB 3.0, 1/2.5" CMOS, 8.51M pixel
Yealink UVC30 Content Camera Kit 8.51 MP Black, Stainless steel 3840 x 2160 pixels 30 fps CMOS 1/2.5":
Yealink UVC30 Desktop is a new USB Camera with 4K UHD and 3x digital zoom for vivid and excellent experience. Equipped with builtin infrared sensor and face recognition, UVC30 Desktop supports Windows Hello feature to enhance your login security. Thanks to thesharp image and accurate color reproduction, it provides a vivid face-to-face video meeting experience in ultra HD 4K resolution andhigh frame rates. Through Yealink USB Connect, users can adjust the FOV of UVC30 Desktop as needed. Moreover, the feature of facialdetection allows UVC30 Desktop always to frame people smoothly and precisely to accomplish a much more intelligent experience.
Superb Image Quality
UVC30 Desktop not only delivers a the best-class image quality with natural color reproduction, but also the smooth video and details, endeavoring to optimize the meeting experience for users. UVC30 Desktop also supports multiple resolutions, including 4K/30FPS, 1080P/30FPS and 720P/30FPS to adapt to different displays and applications.
Adjustable Field of View
UVC30 Desktop supports three FOV adjustments (70°/90°/120°) to meet different user demands
Windows Hello Feature
Certified by Microsoft, UVC30 Desktop is capable of Windows Hello feature to enhance your PC login security
HD Voice Quality
The embedded microphone helps UVC30 Desktop to achieve a voice pickup range of up to 150°/ 6.6 feet and deliver a clear and optimal sound.
Superb Image Quality
UVC30 Desktop not only delivers a the best-class image quality with natural color reproduction, but also the smooth video and details, endeavoring to optimize the meeting experience for users. UVC30 Desktop also supports multiple resolutions, including 4K/30FPS, 1080P/30FPS and 720P/30FPS to adapt to different displays and applications.
Adjustable Field of View
UVC30 Desktop supports three FOV adjustments (70°/90°/120°) to meet different user demands
Windows Hello Feature
Certified by Microsoft, UVC30 Desktop is capable of Windows Hello feature to enhance your PC login security
HD Voice Quality
The embedded microphone helps UVC30 Desktop to achieve a voice pickup range of up to 150°/ 6.6 feet and deliver a clear and optimal sound.