Catalog Object Cloud
Targus

Targus AVC041GL webcam 2 MP 1920 x 1080 pixels USB 2.0 Black

Product code:
AVC041GL
Brand:
Targus
Product name:
AVC041GL
GTIN (EAN/UPC):
5051794036534, 0092636357726, 092636357726
Bullet Points Targus AVC041GL webcam 2 MP 1920 x 1080 pixels USB 2.0 Black:
  • Full HD 1080p resolution, ideal for web conferencing using Full HD monitors
  • Bright f/2.2 aperture and CMOS Sensor technology with 2.7 μm pixel pitch for great quality in rooms with less than optimal light
  • Auto image adjustments adapts to the lighting
  • Fit more of the meeting room in with wide angle lens (73-degree field of view) and omni-directional microphone to capture all members in your meeting
  • In-built noise reduction to cut out unwanted ambient sound
  • 'Driver-free' plug and play ease via USB, no need to install any additional software
  • Compatible with Microsoft Teams®, Apple FaceTime®, Zoom®, Skype® and other video conferencing applications. Plus you can even stream live via YouTube®
  • LED indicator to notify you when the webcam is active, plus clip-on privacy cover included to provide effective last line of defence against hacking
  • Find your best angle with 360 degree rotating/tilting mounting clip, compatible with monitors or laptops screens. Plus standard threaded mount for use on tripods
Warranty:
2 Years Limited
Long product name Targus AVC041GL webcam 2 MP 1920 x 1080 pixels USB 2.0 Black:
Full HD 1080p, CMOS, f/2.2, 92 x 42 x 59 mm, 120 g
Targus AVC041GL webcam 2 MP 1920 x 1080 pixels USB 2.0 Black:
Connect to the world in Full HD with the Targus® Webcam Pro - Full HD 1080p Webcam with Flip Privacy Cover. A step-up from typical laptop webcams thanks to its bright aperture lens, CMOS censor and auto lighting correction all working in unison to ensure high quality Full HD video even in less than optimal light, so you don't appear as a dark, fuzzy figure on screen in your day-to-day video conferences.

With 73-degrees angle of view, it is well suited for framing your head and shoulders plus room for one more colleague without including too much background distractions. Whilst the freely tiltable mount allows you to attach and tilt the webcam in order to find your most comfortable angle. In-built noise reduction microphone minimises ambient sounds to ensure you're sounding as good as you look. As an added bonus, the webcam includes a handy flip up privacy cover to provide an effective line of defence against hacking.

Compatible with most video conferencing software plus simple plug-and-play connection via USB, the Targus® Webcam Pro is ideal for anyone looking to step up from the dark, low resolution video quality of typical laptop webcams.