Catalog Object Cloud
Lenovo

Lenovo V15 G4 IRU Intel® Core™ i7 i7-13620H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Spanish Black

Product code:
83A100W8SP
Brand:
Lenovo
Product name:
V15 G4 IRU
GTIN (EAN/UPC):
0198158427173, 198158427173
13th Gen Intel® Core™ Processors. Delivering Superior Performance Where You Need It Most.<br><br>Take the next evolutionary leap with the performance hybrid architecture of 13th Generation Intel® Core™ processors. Get the performance you need, where you need it—whether you’re a gamer, creator, streamer, or everyday user. Whatever you’re into, do more of it, whenever you want.
DIRECTIVE (EU) 2022/2380 OF THE EUROPEAN PARLIAMENT AND OF THE COUNCIL of 23 November 2022 (Part III)
Bullet Points Lenovo V15 G4 IRU Intel® Core™ i7 i7-13620H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Spanish Black:
  • Laptop Clamshell Black
  • Intel® Core™ i7 i7-13620H Processor cores: 10
  • 39.6 cm (15.6") Full HD 1920 x 1080 pixels TN LED backlight 16:9
  • 8 GB DDR4-SDRAM 3200 MHz
  • 512 GB SSD
  • Intel® UHD Graphics
  • Wi-Fi 6 (802.11ax) Ethernet LAN 100,1000 Mbit/s Bluetooth 5.2
  • 38 Wh 65 W
  • Windows 11 Home 64-bit