Catalog Object Cloud
Mars Gaming

Mars Gaming MPB750S power supply unit 750 W 24-pin ATX ATX Black

Product code:
MPB750S
Brand:
Mars Gaming
Product name:
MPB750S
GTIN (EAN/UPC):
8435693105695
Bullet Points Mars Gaming MPB750S power supply unit 750 W 24-pin ATX ATX Black:
  • 750 W 220 - 240 V 47 - 63 Hz
  • Motherboard power connector: 24-pin ATX
  • PC ATX 80 PLUS Bronze
  • Active 12 cm
  • Black
Long product name Mars Gaming MPB750S power supply unit 750 W 24-pin ATX ATX Black:
MPB750S
Mars Gaming MPB750S power supply unit 750 W 24-pin ATX ATX Black:
ARGB POWER SUPPLY MPB750S
The 750W MPB750S ATX power supply with ARGB lighting combines power, efficiency, reliability, and style. With advanced technologies such as DC-DC and SMD, and a single +12V rail, it offers up to 99% efficiency with Active PFC technology. Its 80PLUS BRONZE certification guarantees an efficiency of over 90%, reducing energy consumption and operational costs. It includes OVP, UVP, OCP, OPP, and SCP protections and is backed by a 6-year warranty. Its ultra-quiet fan with AI-RPM technology and synchronizable ARGB lighting add functionality and style, while the flat, extra-long cables ensure neat installation and optimal thermal performance.

80 PLUS BRONZE Efficiency and ARGB Style with a 6-Year Warranty

750W of Power
ARGB Lighting Compatible with Controllers and ARGB MB
80 Plus Bronze 230V EU Certified
AI-RPM, DC-DC, and SMD Technologies

Guaranteed Protection and Reliability
Enjoy complete peace of mind with a 6-year warranty that guarantees the quality and reliability of the MPB750S power supply. Manufactured with the latest high-precision SMD technology and equipped with multiple safety protections, including OVP (over-voltage protection), UVP (under-voltage protection), OCP (over-current protection), OPP (over-power protection), and SCP (short-circuit protection).

Unmatched Power and Efficiency with 80PLUS BRONZE Certification
The 750W ARGB ATX MPB750S power supply, equipped with advanced technologies such as DC-DC, SMD, and a single +12V rail, offers exceptional efficiency of up to 99% with Active PFC technology, ensuring more efficient and stable power delivery, improving power quality, and reducing network distortions. Additionally, its 80PLUS BRONZE 230V certification guarantees an efficiency of over 90%, significantly reducing energy consumption and operational costs, while being environmentally friendly. This high efficiency helps keep your system cooler and quieter, optimizing both performance and sustainability.

ADVANCED TECHNOLOGIES: DC-DC AND SMD
Experience superior energy efficiency with our DC-DC technology, which optimizes stability and performance by allowing the power supply to support the most demanding graphics cards with a powerful 12V rail. This system is ideal for high-performance platforms, thanks to the incorporation of SMD technology that not only improves operational stability but also prolongs the power supply's durability. Additionally, it reduces energy consumption by 20%, significantly contributing to sustainability while offering precise voltage regulation to protect the most sensitive components under various load conditions.




AI-RPM Technology. Absolute Silence
The MPB750S power supply, equipped with a 120mm ultra-quiet fan and AI-RPM technology with IC control, adjusts the fan speed intelligently according to the system's thermal needs. This advanced thermal control system ensures quiet operation and optimal cooling, keeping your PC cool and noise-free.

ARGB Lighting with Synchronization
Add a touch of style to your system with the predefined ARGB lighting effects of the power supply, using the rear button (no need to connect the ARGB cable) in addition to the ability to control the lighting via motherboards or controllers. Customize your PC's lighting and synchronize your power supply's lighting with the rest of your components, creating a unique and attractive atmosphere.

Optimized Cable Design
Premium flat black, extra-long cables facilitate clean and tidy installation, improve airflow inside the chassis, and ensure impeccable cable management. This not only enhances your system's aesthetics but also its thermal performance.