Catalog Object Cloud
UNYKAch

UNYKAch Server Rack Hot Swap 2U / 12 Bays

Product code:
80.20.12
Brand:
UNYKAch
Product name:
Server Rack Hot Swap 2U / 12 Bays
GTIN (EAN/UPC):
6940533545057
Bullet Points UNYKAch Server Rack Hot Swap 2U / 12 Bays:
  • Rack Server
  • ATX, CEB, EEB, micro ATX
  • Supported HDD sizes: 2.5,3.5" HDD/SSD combo cage
  • Number of 2.5" bays: 12 Number of 3.5" bays: 12
  • SGCC
  • Black, Silver
Warranty:
10 Years
Long product name UNYKAch Server Rack Hot Swap 2U / 12 Bays:
Server Rack Hot Swap 2U / 12 Bays
UNYKAch Server Rack Hot Swap 2U / 12 Bays:
Our UNYKAch 2U chassis (80.20.12) is perfect for any rack mount server installation. Its design is simple, easy to assemble and maintain. Its front in black color has 12 Hot Swap bays for 3.5 "and 2.5" hard drives, it contains as well as 2 USB 3.0 ports.
It has twelve low-profile expansion slots and is compatible with EEB (12 ″ x 13 ″) / CEB (12 ″ x 10.5 ″) / ATX (12 ″ x 9.6 ″) / MATX (9.6 ″ x 9.6 ″) boards.
The cooling system uses 4 80mm fans (included) located in the middle of the case.
It does not include a power supply (we recommend UNYKAch Mini Redundant 3.97 "x 3.39" PSU).
This 2U chassis is made from 1.0mm section steel and offers very good strength, rigidity and performance.