Catalog Object Cloud
Salicru

Salicru SPS SAFE MASTER+ White 6 AC outlet(s) 230 V 1.4 m

Product code:
680DA000004
Brand:
Salicru
Product name:
SPS SAFE MASTER+
GTIN (EAN/UPC):
8436584875635
Bullet Points Salicru SPS SAFE MASTER+ White 6 AC outlet(s) 230 V 1.4 m:
  • Swivel system (Except the SPS SAFE Master+)
  • Cable tidy (Except the SPS SAFE Master+)
  • Rated current 10 A
  • Number of sockets (4, 5 or 6)
  • On/off switch
  • Resettable protection
  • Sockets with safety device and child protection
  • Non-slip rubber pads
  • 2 USB Type C and one Type A (SPS SAFE 5s+ and SPS SAFE Master+)
  • Master-slave sockets (SPS SAFE Master+ only)
  • Surge protection
  • 1.5 m cable
  • Possibility of wall mounting
Long product name Salicru SPS SAFE MASTER+ White 6 AC outlet(s) 230 V 1.4 m:
Salicru SPS SAFE MASTER+ - Active electrical protectors (6 Socket type)
Salicru SPS SAFE MASTER+ White 6 AC outlet(s) 230 V 1.4 m:
Protect your electronic devices from unpredictable power fluctuations with the new SPS SAFE S range from Salicru. A range offering between 4 and 6 AC power outlets, and two models that include two USB-C ports and a USB-A port for charging up to 20 W, ensuring reliable protection against power surges, lightning strikes and electrical pollution. They are ideal for laptops, video game consoles, speakers and other medium-sized electronic devices, while also providing safe charging for your mobile devices. In addition, the SPS SAFE Master+ model includes a master/slave function, designed to optimise energy savings by preventing standby power consumption.