Catalog Object Cloud
Nanocable

Nanocable 10.25.0002 video splitter VGA 2x VGA

Product code:
10.25.0002
Brand:
Nanocable
Product name:
10.25.0002
GTIN (EAN/UPC):
8433281004542
Bullet Points Nanocable 10.25.0002 video splitter VGA 2x VGA:
  • Video port type: VGA Video ports quantity: 2 Silver
  • DC-in jack
  • 1920 x 1440 pixels
  • Maximum operating distance: 30 m
  • Bandwidth: 250 MHz
Long product name Nanocable 10.25.0002 video splitter VGA 2x VGA:
2 x VGA, 1920 x 1440px max
Nanocable 10.25.0002 video splitter VGA 2x VGA:
Duplicator of VGA for two monitors

Especifications:
- Width of bandwide of 250 MHz
- It increases the signal of video for distances up to 30m
- Supports DDC, DDC2, DDC2B (only port 1)
- It allows daisy-chain connection
- Signal input port: female
- Signal oUTPut port: female
- Metal housing
- Small form factor
- Power adapter included
- Cable SVGA not included
- Ideal for public emissions, remote monitoring, classroom training, etc.

Package content:
- 1 x Vga duplicator (splitter) for 2 monitors with power

Package Information:
- Retail box
- Weight approx.(kg): 0,9
- Measures approx.(mm) high/wide/long: 230/100/60