Catalog Object Cloud
ICY BOX

ICY BOX IB-HUB1419-LAN USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black

Product code:
60844
Brand:
ICY BOX
Product name:
IB-HUB1419-LAN
GTIN (EAN/UPC):
4250078171805
Bullet Points ICY BOX IB-HUB1419-LAN USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:
  • 4-in-1 adapter – USB 3.0 to Gigabit LAN + 3x USB 3.0
  • Data transfer rates of up to 5 Gbit/s (USB) and 1 Gbit/s (LAN)
  • Supports Wake-on-LAN function
  • Supports IEEE 802.3x, 802.3, 802.3u, 802.1P, 802.1Q, 802.3az-2010
  • High-grade aluminium
  • Supports Windows® and macOS®
Long product name ICY BOX IB-HUB1419-LAN USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:
4-port hub with USB 3.0 Type-A & Type-C interface and Gigabit LAN
ICY BOX IB-HUB1419-LAN USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:
The right partner for your computer
The small adapter helps in the office, at home or on the road when your notebook has too few USB ports or you urgently need stable Internet access via LAN. Data is transferred via all USB 3.0 ports with a comfortable transfer rate of up to 5 Gbit/s. The Gigabit LAN connection supports you with a transfer rate of up to 1000 Mbit/s.

Simple & chic
Without a lot of knickknacks, the adapter is packaged in a high-quality aluminium housing, simply designed and functionally manufactured. Black is stylish and fits seamlessly into most IT environments.

Integrated cable
The integrated cable makes the search for a suitable connection cable superfluous. What’s more, the 2-in-1 connector means you are also ideally equipped for different host computers with Type-A or Type-C® interfaces. The cable is always with you.