Yealink W70B DECT base station Grey
Product code:
1302017
Brand:
Yealink
Product name:
W70B
GTIN (EAN/UPC):
6938818307254
Bullet Points Yealink W70B DECT base station Grey:
- Up to 20 simultaneous calls
- Up to 10 DECT cordless handsets
- Up to 10 SIP accounts
- Support Opus audio codec
- Noise Reduction System
- TLS and SRTP security encryption
- No Perception Upgrade
Long product name Yealink W70B DECT base station Grey:
1880 – 1900 MHz /1920 – 1930 MHz, CAT-iq2.0, 1 x RJ-45, PoE, 3.612 kg
Yealink W70B DECT base station Grey:
High-performance DECT IP base station for small and medium-sized businesses
The Yealink W70B is the DECT IP base station for small and medium-sized businesses. Paring with up to a total of 10 Yealink W73H/W56H/W59R/CP930W/color screen DDPhone (T54W+DD10K) DECT handsets, W70B allows you to enjoy superb mobility and efficient flexibility immediately as well as significantly eliminates additional wiring troubles and charges. A powerful chip ensuring a better and higher performance, this DECT IP base station not only supports up to 10 VoIP accounts and 20 simultaneous calls, but also speeds up its startup and signal connection, provides no perception upgrade, slashes its upgrade downtime as well.
Designed in modern and elegant style, this compact DECT IP base station possesses a wire-hidden design, presenting a concise and tidy desk to you even being mounted to the wall. By supporting Opus codec, Yealink W70B consistently delivers excellent and professional audio quality in both high-bandwidth and poor network conditions, comparing with other wideband or narrowband audio
The Yealink W70B DECT IP base station supports efficient provisioning and effortless mass deployment with Yealink’s Redirection and Provisioning Service (RPS) and Boot mechanism to help you realize the Zero Touch Provisioning without any complex manual settings, which makes it simple to deploy, easy to maintain and upgrade, saving even more time and IT costs for businesses
The Yealink W70B is the DECT IP base station for small and medium-sized businesses. Paring with up to a total of 10 Yealink W73H/W56H/W59R/CP930W/color screen DDPhone (T54W+DD10K) DECT handsets, W70B allows you to enjoy superb mobility and efficient flexibility immediately as well as significantly eliminates additional wiring troubles and charges. A powerful chip ensuring a better and higher performance, this DECT IP base station not only supports up to 10 VoIP accounts and 20 simultaneous calls, but also speeds up its startup and signal connection, provides no perception upgrade, slashes its upgrade downtime as well.
Designed in modern and elegant style, this compact DECT IP base station possesses a wire-hidden design, presenting a concise and tidy desk to you even being mounted to the wall. By supporting Opus codec, Yealink W70B consistently delivers excellent and professional audio quality in both high-bandwidth and poor network conditions, comparing with other wideband or narrowband audio
The Yealink W70B DECT IP base station supports efficient provisioning and effortless mass deployment with Yealink’s Redirection and Provisioning Service (RPS) and Boot mechanism to help you realize the Zero Touch Provisioning without any complex manual settings, which makes it simple to deploy, easy to maintain and upgrade, saving even more time and IT costs for businesses