APC Back-UPS PRO BR900G-GR - 900VA, 5x Schuko socket, USB
Product code:
BR900G-GR
Brand:
APC
Product name:
APC Back-UPS PRO BR900G-GR - 900VA, 5x Schuko socket, USB
GTIN (EAN/UPC):
0731304286912, 731304286912
Bullet Points APC Back-UPS PRO BR900G-GR - 900VA, 5x Schuko socket, USB:
- AVR corrects voltage variations to provide reliable power
- Data line protection ensures complete protection of your equipment from surges
- LCD display provides key UPS status at a glance with load and battery bar graphs
- Audible alarms provide notification of changing utility power and UPS power conditions
Warranty:
2 years repair or replace, 3 years repair or replace for European Union countries
Long product name APC Back-UPS PRO BR900G-GR - 900VA, 5x Schuko socket, USB:
APC Back-UPS PRO BR900G-GR - 900VA, 5x Schuko socket, USB
APC Back-UPS PRO BR900G-GR - 900VA, 5x Schuko socket, USB:
Security through emergency power
An APC Back-UPS PRO has a built-in battery that ensures that all connected equipment, such as a NAS, router, modem and media box, continues to work if the power goes out. In addition, this APC emergency power supply can also automatically shut down a NAS or PC in time via the USB connection. Useful when the APC ups is almost empty. This prevents downtime, damage to equipment, and loss of data.
Safety and convenience
In addition, this safe APC Back-UPS PRO protects valuable equipment against peak voltage caused by lightning strikes, for example. With these UPS you can secure both your power and network connections (1Gbit). Because the APC Back-UPS PRO is also equipped with an LCD screen, it is easy to use.
Insurance
Despite the high risk of lightning strikes and surges, APC has full confidence in its products and offers this APC Back-UPS:
- Equipment protection policy of 150,000 euros
Extend the lifespan
The internal battery cartridge (APCRBC123) can be replaced easily, safely and independently by the user. This without having to switch off the APC BR900G-GR or connected equipment. This way you can easily and cheaply extend the lifespan of the APC Back-UPS.
Warranty extension
The factory warranty of the BR900G-GR is 3 years and can be upgraded to 6 years with the APC service pack (WBEXTWAR3YR-SP-01).
Save on operational costs
The UPS is equipped with AVR, which extends battery life and maximizes runtime by correcting low and high voltages without discharging the battery. Furthermore, the emergency power supply has 5 battery+surge protected outputs. PowerChute Serial Shutdown software and a USB cable (type B to type A) are also included.
An APC Back-UPS PRO has a built-in battery that ensures that all connected equipment, such as a NAS, router, modem and media box, continues to work if the power goes out. In addition, this APC emergency power supply can also automatically shut down a NAS or PC in time via the USB connection. Useful when the APC ups is almost empty. This prevents downtime, damage to equipment, and loss of data.
Safety and convenience
In addition, this safe APC Back-UPS PRO protects valuable equipment against peak voltage caused by lightning strikes, for example. With these UPS you can secure both your power and network connections (1Gbit). Because the APC Back-UPS PRO is also equipped with an LCD screen, it is easy to use.
Insurance
Despite the high risk of lightning strikes and surges, APC has full confidence in its products and offers this APC Back-UPS:
- Equipment protection policy of 150,000 euros
Extend the lifespan
The internal battery cartridge (APCRBC123) can be replaced easily, safely and independently by the user. This without having to switch off the APC BR900G-GR or connected equipment. This way you can easily and cheaply extend the lifespan of the APC Back-UPS.
Warranty extension
The factory warranty of the BR900G-GR is 3 years and can be upgraded to 6 years with the APC service pack (WBEXTWAR3YR-SP-01).
Save on operational costs
The UPS is equipped with AVR, which extends battery life and maximizes runtime by correcting low and high voltages without discharging the battery. Furthermore, the emergency power supply has 5 battery+surge protected outputs. PowerChute Serial Shutdown software and a USB cable (type B to type A) are also included.