StarTech.com USB-C to HDMI Adapter, 8K 60Hz / 4K 120Hz, Thunderbolt / USB4 Compatible, USB C to HDMI 2.1 Converter, HDR10+, 7.9in (20cm) Cable
Product code:
112B-USBC-HDMI21
Brand:
StarTech.com
Product name:
USB-C to HDMI Adapter, 8K 60Hz / 4K 120Hz, Thunderbolt / USB4 Compatible, USB C to HDMI 2.1 Converter, HDR10+, 7.9in (20cm) Cable
GTIN (EAN/UPC):
0065030895095, 065030895095
Bullet Points StarTech.com USB-C to HDMI Adapter, 8K 60Hz / 4K 120Hz, Thunderbolt / USB4 Compatible, USB C to HDMI 2.1 Converter, HDR10+, 7.9in (20cm) Cable:
- <b>Connect an Ultra High-Resolution 8K Display</b>: Output 8K 60Hz or 4K 144Hz video directly through a USB-C DP Alt Mode port to HDMI displays; Ideal for high-resolution editing, 3D rendering, CAD design, digital signage, and boardroom setups
- <b>No Drivers or Software Required</b>: Plug-and-play installation lets you connect a primary or secondary display in extended or mirror mode while utilizing the laptops GPU for higher video performance; Supports USB-C, USB4, and Thunderbolt laptops and devices
- <b>Universal Device Compatibility</b>: HDMI converter supports Dell, HP, Lenovo, Microsoft, and other major laptops; Delivers 8K 60Hz on Pro, Max, and Ultra versions of Apple M1, M2, and M3 chips, as well as all M4 models; Base M1, M2, and M3 output up to 4K 60Hz
- <b>HDMI 2.1 Support with Enhanced Audio/Video</b>: Supports HDCP 2.3, HDR10+, and 7.1-channel audio; 7.9in (20cm) cable is compact and easy to carry while the cable resists wear, bends, and frequent handling
- <b>The IT Pro's Choice</b>: Our video adapters are rigorously tested in our Innovation Lab to ensure enterprise-grade reliability and durability; Built to support large-scale deployments, Windows 11 upgrades, and the shift to AI-enabled PCs
Warranty:
3 Years
Long product name StarTech.com USB-C to HDMI Adapter, 8K 60Hz / 4K 120Hz, Thunderbolt / USB4 Compatible, USB C to HDMI 2.1 Converter, HDR10+, 7.9in (20cm) Cable:
StarTech USB-C to HDMI Adapter, 8K 60Hz / 4K 120Hz, Thunderbolt / USB4 Compatible, USB C to HDMI 2.1 Converter for MacBook Pro, MacBook Air, iPad Pro, Pixelbook, XPS, and More
StarTech.com USB-C to HDMI Adapter, 8K 60Hz / 4K 120Hz, Thunderbolt / USB4 Compatible, USB C to HDMI 2.1 Converter, HDR10+, 7.9in (20cm) Cable:
Connect a USB-C source to an HDMI display, with support for HDR10+ video, resolutions up to 8K at 60Hz and a 7.9in (20cm) attached cable
This USB-C to HDMI adapter enables ultra high-resolution video output at up to 8K at 60Hz through a USB-C DP Alt Mode port, making it ideal for video editing, 3D rendering, CAD work, digital signage, or boardroom displays.
Easy Setup, High Performance
With plug-and-play installation, the adapter connects to primary or secondary displays in extended or mirror mode, utilizing the host device's native GPU to deliver uncompressed, high-bandwidth video. It supports USB-C, USB4, and Thunderbolt laptops and devices without the need for drivers or software.
Seamless 8K Output Across Leading Devices
Compatible with major brands like Dell, HP, Lenovo, and Microsoft, the adapter delivers 8K 60Hz on Pro, Max, and Ultra models of Apple's M1, M2, and M3 chips, as well as all M4 versions. Base models of M1, M2, and M3 support up to 4K at 60Hz.
Deliver High-Performance Audio and Video Anywhere
Supporting HDMI 2.1, HDCP 2.3, HDR10+, and 7.1-channel audio, the adapter ensures a rich media experience. Its compact 7.9-inch (20cm) cable with a durable jacket withstands frequent use and is easy to carry.
This USB-C to HDMI adapter enables ultra high-resolution video output at up to 8K at 60Hz through a USB-C DP Alt Mode port, making it ideal for video editing, 3D rendering, CAD work, digital signage, or boardroom displays.
Easy Setup, High Performance
With plug-and-play installation, the adapter connects to primary or secondary displays in extended or mirror mode, utilizing the host device's native GPU to deliver uncompressed, high-bandwidth video. It supports USB-C, USB4, and Thunderbolt laptops and devices without the need for drivers or software.
Seamless 8K Output Across Leading Devices
Compatible with major brands like Dell, HP, Lenovo, and Microsoft, the adapter delivers 8K 60Hz on Pro, Max, and Ultra models of Apple's M1, M2, and M3 chips, as well as all M4 versions. Base models of M1, M2, and M3 support up to 4K at 60Hz.
Deliver High-Performance Audio and Video Anywhere
Supporting HDMI 2.1, HDCP 2.3, HDR10+, and 7.1-channel audio, the adapter ensures a rich media experience. Its compact 7.9-inch (20cm) cable with a durable jacket withstands frequent use and is easy to carry.