Nanocable 10.01.4301 USB cable USB4 Gen 2x2 1 m USB C 20 Gbit/s 100 W Black
Product code:
10.01.4301
Brand:
Nanocable
Product name:
10.01.4301
GTIN (EAN/UPC):
8433281012677
Bullet Points Nanocable 10.01.4301 USB cable USB4 Gen 2x2 1 m USB C 20 Gbit/s 100 W Black:
- Up to 5 amps of charge with E-mark chip!
- Data transfer speed up to 20 Gbps
- Compatible with video up to 4K to 60 Hz
- Compatible with thunderbolt 3 ports
- Connector made of aluminum
- This USB-C cable has USB-IF Certification, which means that it complies with all the specifications of USB 3.2
Long product name Nanocable 10.01.4301 USB cable USB4 Gen 2x2 1 m USB C 20 Gbit/s 100 W Black:
USB C, USB 3.2 Gen2x2, 20 Gbps, 5 A, 100 W, 4K, 60 Hz, 1 m
Nanocable 10.01.4301 USB cable USB4 Gen 2x2 1 m USB C 20 Gbit/s 100 W Black:
USB-C 3.2 CABLE GEN2
Up to 5 amps of charge and carries E-mark chip! You can use it to charge your mobile phone, tablet or laptop up to 100W.
The USB Type-C connector is easier to use than the connectors of previous generations. Its reversible design allows you to connect devices with either side facing up.
A vanguardist cable with the latest technology. One of the best allies for always having your devices at 100%.
Up to 5 amps of charge and carries E-mark chip! You can use it to charge your mobile phone, tablet or laptop up to 100W.
The USB Type-C connector is easier to use than the connectors of previous generations. Its reversible design allows you to connect devices with either side facing up.
A vanguardist cable with the latest technology. One of the best allies for always having your devices at 100%.