Equip USB-C to HDMI 2.1 Adapter, 8K/30Hz
Product code:
133492
Brand:
Equip
Product name:
USB-C to HDMI 2.1 Adapter, 8K/30Hz
GTIN (EAN/UPC):
4015867230008
Bullet Points Equip USB-C to HDMI 2.1 Adapter, 8K/30Hz:
- USB-C Male (Thunderbolt 3/4 Compatible)
- HDMI Female
- Resolution up to 7680 x 4320 @ 30 Hz
- Supports video resolutions up to 8K/30Hz, 4K/120Hz
- Gold Plated Connectors for high signal quality
- Cable Length: 15CM
- Aluminum casing
- USB-C port with DisplayPort Alternate Mode (DP Alt Mode) is needed
- Resolution up to below ( depending on the system and the connected hardware)
- Data transfer without DSC (display stream compression)
- 8k: 7680 x 4320 @ 30 Hz
- 5k: 5120 × 2880 @ 60 Hz
- 4k: 3840 x 2160 @ 144 Hz
- 2k: 2560 x 1440 @ 240 Hz
- 1080P: 1920 x 1200 @ 240 Hz
Long product name Equip USB-C to HDMI 2.1 Adapter, 8K/30Hz:
USB-C to HDMI 2.1 Adapter, 8K/30Hz
Equip USB-C to HDMI 2.1 Adapter, 8K/30Hz:
The equip® USB-C to HDMI 2.1 adapter is a device that allows you to connect a USB-C enabled device, such as a laptop or tablet, to an HDMI 2.1 enabled display, such as a monitor or TV. This adapter supports up to 8K resolution at 30Hz, which is four times the resolution of 4K and is the highest resolution currently available for consumer displays.
The adapter is capable of transmitting high-quality video and audio signals, which means you can enjoy a high-fidelity viewing experience. It also supports HDR (High Dynamic Range) video, which provides a wider range of colors and contrasts, resulting in a more vibrant and realistic image.
The USB-C to HDMI 2.1 adapter is easy to use, simply plug one end of the adapter into your USB-C device and the other end into your HDMI 2.1 enabled display. It is compatible with a wide range of USB-C devices, including laptops, tablets, smartphones, and gaming consoles.
USB-C to HDMI 2.1 adapter is an excellent solution for anyone who wants to connect their USB-C enabled device to an HDMI 2.1 enabled display and experience the latest in high-resolution video and audio technology..