Neomounts FL40-430BL14 TV pole mount 32-55" - diam. 28-50 mm
Product code:
FL40-430BL14
Brand:
Neomounts
Product name:
Neomounts FL40-430BL14 TV pole mount 32-55" - diam. 28-50 mm
GTIN (EAN/UPC):
8717371449001
Bullet Points Neomounts FL40-430BL14 TV pole mount 32-55" - diam. 28-50 mm:
- Maximum weight capacity: 25 kg
- Minimum screen size: 81.3 cm (32") Maximum screen size: 139.7 cm (55") Pole
- Minimum VESA mount: 75 x 75 mm Maximum VESA mount: 400 x 400 mm
- Number of displays supported: 1
- Tilt adjustment Rotating
- Steel Black
Warranty:
5 year
Long product name Neomounts FL40-430BL14 TV pole mount 32-55" - diam. 28-50 mm:
Neomounts FL40-430BL14 TV pole mount - 32-55" - max 25 kg - VESA 75x75-400x400 - suitable for Ø 28-50 mm - level adjustment - black
Neomounts FL40-430BL14 TV pole mount 32-55" - diam. 28-50 mm:
The Neomounts FL40-430BL14 is a full motion pole mount for flat screens up to 55" with a maximum weight capacity of 25 kg. The versatile tilt (25°) and swivel (120°) technology allows you to create the optimum viewing angle. The mount can be levelled for the perfect installation.
The FL40-430BL14 has a depth of 7,6 cm and is suitable for screens that meet VESA hole pattern 75x75 to 400x400 mm.
The FL40-430BL14 has a depth of 7,6 cm and is suitable for screens that meet VESA hole pattern 75x75 to 400x400 mm.