Catalog Object Cloud
StarTech.com

StarTech.com 1ft (30cm) HDMI to DisplayPort Adapter Cable, 8K 60Hz, Active HDMI 2.1 to DP 1.4 Video Converter, USB Bus Powered with Included Cable

Product code:
148B-HDMI-DP-8K
Brand:
StarTech.com
Product name:
1ft (30cm) HDMI to DisplayPort Adapter Cable, 8K 60Hz, Active HDMI 2.1 to DP 1.4 Video Converter, USB Bus Powered with Included Cable
GTIN (EAN/UPC):
0065030900867, 065030900867
Bullet Points StarTech.com 1ft (30cm) HDMI to DisplayPort Adapter Cable, 8K 60Hz, Active HDMI 2.1 to DP 1.4 Video Converter, USB Bus Powered with Included Cable:
  • HDMI TO DISPLAYPORT CONVERSION: Active Adapter Cable converts an HDMI 2.1 source to a DisplayPort 1.4 output for connecting a DisplayPort monitor; Utilizes the integrated or dedicated GPU, enabling high-performance video with minimal CPU usage
  • 8K 60HZ RESOLUTION: Supports up to 7680 x 4320 at 60Hz, ideal for high-resolution graphics and video; Supports lower resolutions/refresh rates such as 4K 120Hz, 4K 60Hz, and 1080p; DSC support is required for maximum video performance capability
  • NO DRIVERS OR SOFTWARE: Universal Video Converter is compatible with any OS (i.e., Windows, macOS, ChromeOS, Linux); Works with HDMI-enabled laptops, tablets, MacBooks, and Chromebooks from all hardware platforms (i.e. Intel, Nvidia, AMD, Apple Silicon)
  • REDUCED PORT STRAIN: HDMI to DP Adapter features a 1-foot (30cm) cable between the HDMI and DP connectors, reducing strain on both the ports and cables; Included 1.6ft (50cm) USB power cable connects to any available USB-A port or USB Wall Charger
  • TECH SPECS: Unidirectional, HDMI source to DisplayPort display; HDMI 2.1 compliant supporting HDCP 1.4/2.2/2.3, DSC 1.2a, HDR (up to 10-bit RGB/YCbCr 4:4:4), CEC, ARC, and 2.1ch audio; USB powered with the included cable, power is required for operation
Warranty:
3 Years
Long product name StarTech.com 1ft (30cm) HDMI to DisplayPort Adapter Cable, 8K 60Hz, Active HDMI 2.1 to DP 1.4 Video Converter, USB Bus Powered with Included Cable:
StarTech 1ft/30cm HDMI to DisplayPort Adapter Cable, 8K 60Hz, Active HDMI 2.1 to DP 1.4 Video Converter, USB Bus Powered
StarTech.com 1ft (30cm) HDMI to DisplayPort Adapter Cable, 8K 60Hz, Active HDMI 2.1 to DP 1.4 Video Converter, USB Bus Powered with Included Cable:
Connect an HDMI-enabled source to a DisplayPort monitor with support for resolutions up to 8K at 60Hz

This HDMI 2.1 to DisplayPort 1.4 adapter connects an 8K 60Hz HDMI video source, such as a laptop or desktop, to a DisplayPort monitor.

8K 60Hz Resolution

This 1ft (30cm) HDMI to DisplayPort video converter supports resolutions up to 7680 x 4320 at 60Hz*. It supports HDR, HDCP 2.3, CEC, ARC, and 2-channel DisplayPort audio. Additionally, it supports lower resolutions such as 4K 120Hz, 4K 60Hz, and 1080p.

*DSC support on the host is required to achieve maximum video performance.

No Drivers or Software Required

This universal active adapter utilizes integrated or dedicated GPUs, enabling high-performance video with minimal CPU usage. It requires no drivers or software and works with any HDMI-enabled laptop, desktop, Ultrabook, MacBook, or Chromebook. It is compatible with any operating system, including Windows, macOS, Ubuntu, and ChromeOS.

Extended Cables

This HDMI to DP adapter features a 1ft (30cm) cable between the HDMI and DP connectors, reducing strain on ports and connectors. The adapter includes a 1.6-foot (50cm) USB power cable for connecting to a powered USB port anywhere on the laptop or to a USB wall charger. Power is required for the adapter to function.