Catalog Object Cloud
TooQ

TooQ ZEUS 2.54 m (100") Black

Product code:
FS20400HM-B
Brand:
TooQ
Product name:
ZEUS
GTIN (EAN/UPC):
8433281012233
Bullet Points TooQ ZEUS 2.54 m (100") Black:
  • Supported screens: 60"-100"
  • VESA compatible: Maximum 1000x600. Minimum 200x200
  • Maximum supported screen weight: 100 kg
  • Angle of inclination: +5°/-10°
  • Telescopic height adjustment with crank handle
  • Tray for DVD/player and adjustable top tray for webcam
  • Height adjustment range of the stand: 1335-1635 mm
  • Maximum height with top shelf: 2300 mm
  • Tray dimensions: Lower 430x335 mm. Upper 285x150 mm
  • Distance between wheels: 1350x683 mm
  • Wheels with locking system
Long product name TooQ ZEUS 2.54 m (100") Black:
60" - 100", 100 kg, VESA, 36 kg, Black
TooQ ZEUS 2.54 m (100") Black:
ZEUS Floor Stand with Wheels with Height Adjustment for Screens 60"-100"