Catalog Object Cloud
AISENS

AISENS Network Cable RJ45 LSZH CPR Cca CAT.7 600 MHZ S/FTP AWG23, Green, 500 m

Product code:
A146-0668
Brand:
AISENS
Product name:
Network Cable RJ45 LSZH CPR Cca CAT.7 600 MHZ S/FTP AWG23, Green, 500 m
GTIN (EAN/UPC):
8436574707830
Bullet Points AISENS Network Cable RJ45 LSZH CPR Cca CAT.7 600 MHZ S/FTP AWG23, Green, 500 m:
  • 4-pair cable: 4x2xAWG23/1 (Rigid) Diameter: 0.57 mm
  • This high-quality Ethernet cable is designed for 10/100/1000/1000/10000 Mbit (10 Gigabit/s) Ethernet networks, capable of transferring data at speeds of up to 10 Gbit/s, ten times faster than gigabit ethernet. High transmission speed through a working frequency of up to 600 MHz
  • Complies with Standards ISO/IEC 11801:2002 Category 7/ClassF, CPR (UE 305/2011) Class Cca – EN50575:2014+A1:2016, EN 60332-1-2:2004+A1:2015 A11:2016, EN 50399: 2011+A1:2016, EN 13501-6:2014
  • OFC (Oxygen Free Copper) conductor, purity 99.9% with AWG23 diameter that guarantees data transfer
  • Halogen free (LSZH or LSOH or LS0H or LSFH)
  • PoE (Power over Ethernet) ready
Long product name AISENS Network Cable RJ45 LSZH CPR Cca CAT.7 600 MHZ S/FTP AWG23, Green, 500 m:
Network Cable RJ45 LSZH CPR Cca CAT.7 600 MHZ S/FTP AWG23, Green, 500 m
AISENS Network Cable RJ45 LSZH CPR Cca CAT.7 600 MHZ S/FTP AWG23, Green, 500 m:
AISENS® – Network cable coil CPR Cca CAT.7 S/FTP PIMF AWG23 100% copper