Catalog Object Cloud
StarTech.com

StarTech.com 35m (115ft) USB 2.0 Active Extension Cable - M/F

Product code:
USB2AAEXT35M
Brand:
StarTech.com
Product name:
35m (115ft) USB 2.0 Active Extension Cable - M/F
GTIN (EAN/UPC):
0065030846738, 065030846738, 0132017853154, 132017853154
Bullet Points StarTech.com 35m (115ft) USB 2.0 Active Extension Cable - M/F:
  • Fully shielded for error-free connections
  • Plug-and-play, no driver required
  • USB bus-powered
  • Universal external power source also included
  • Blue LED indicator x1 for Extension Cable and USB port connection status monitoring
  • Compatible with PC Windows® 8/7/Vista/XP and Mac computer systems
Warranty:
2 Years
Long product name StarTech.com 35m (115ft) USB 2.0 Active Extension Cable - M/F:
StarTech 35m (115ft) USB 2.0 Active Extension Cable - M/F
StarTech.com 35m (115ft) USB 2.0 Active Extension Cable - M/F:
Extend the distance between a computer and a USB 2.0 device by 35 meters

The USB2AAEXT35M 35-meter Active USB 2.0 Extension Cable, offers one USB type-A (male) connector and one USB type-A (female) connector, and provides an active extension of USB 2.0 devices of up to 35-meters (115-feet).
An all-in-one cable for overcoming distance restrictions as well as power source limitations, the active USB 2.0 extension cable incorporates bus-powered active circuitry to ensure performance beyond the length limits of standard USB cables. If necessary, the USB device can be powered from a wall outlet using the Universal AC power adapter provided with the cable.