Catalog Object Cloud
TP-Link

TP-Link 300Mbps Wi-Fi Range Extender

Product code:
TL-WA850RE V6
Brand:
TP-Link
Product name:
300Mbps Wi-Fi Range Extender
GTIN (EAN/UPC):
5052916612582, 6935364070199, 0634392755127, 634392755127, 6935364070847, 5055851315051, 0845973070199, 845973070199, 8459730706874, 0845973070687, 845973070687, 5053460930504, 0685702970655, 685702970655, 5053973176543, 6935364070397, 5054533229952, 0132018562017, 132018562017, 6935364091132, 0785307929833, 785307929833, 0641125114779, 641125114779
Bullet Points TP-Link 300Mbps Wi-Fi Range Extender:
  • Network repeater 300 Mbit/s
  • 10/100Base-T(X)
  • Wi-Fi Single-band (2.4 GHz) 300 Mbit/s 802.11b, 802.11g, Wi-Fi 4 (802.11n)
  • White
Long product name TP-Link 300Mbps Wi-Fi Range Extender:
1 x 10/100M RJ-45, 2.4~2.4835GHz, 300Mbps, 20 dBm, White
TP-Link 300Mbps Wi-Fi Range Extender:
- Range Extender mode boosts wireless signal to previously unreachable or hard-to-wire areas flawlessly
- Miniature size and wall-mounted design make it easy to deploy and move flexibly
- Easily expand wireless coverage at a push of Range Extender button
- Ethernet port allows the Extender to function as a wireless adapter to connect wired devices
- Tether App allows easy access and management using any mobile device
- LED Control function includes a Night Mode for peaceful sleep

Boost Your Wireless Network
Tired of Wi-Fi ’’dead zone’’? TP-Link’s range extender connects to your router wirelessly, strengthening and expanding its signal into areas it can’t on its own. The device also reduces signal interference to ensure reliable Wi-Fi coverage throughout your home or office.

Easy Setup and
Flexible Placement

Press the WPS button on your router and the Range Extender button on your 850RE within 2 minutes to easily connect to the network. Once connected with an existing router, you can simply unplug and plug the TL-WA850RE back in a location for the best signal quality and coverage in your house, without needing to configure the extender again.

Ethernet Bridge
The TL-WA850RE’s single Ethernet port allows the Extender to function as a wireless adapter to connect wired devices like Blu-ray® players, gaming consoles, DVRs and Internet TVs. At the same time, the device can share the wireless network as well.

Smart Signal Indicator Light
5 signal lights show the strength of signal that TL-WA850RE receives from the existing router, which can help to find the right location to place the range extender.
It’s recommended that you choose a location where at least 3 signal light blue in order to guarantee a good performance.

Tether App for
Easy Use

Use any mobile device to easily access and manage various features, including the LED Control function's Night Mode, which allows you to enjoy a more peaceful night's sleep.