Catalog Object Cloud
Canon

Canon 5138C001 microphone Black Digital camera microphone

Product code:
5138C001
Brand:
Canon
Product name:
5138C001
GTIN (EAN/UPC):
4549292185782
Bullet Points Canon 5138C001 microphone Black Digital camera microphone:
  • Digital camera microphone
  • Wired Device interface: 3.5 mm (1/8")
  • Black
Long product name Canon 5138C001 microphone Black Digital camera microphone:
Stereo Microphone
Canon 5138C001 microphone Black Digital camera microphone:
The Stereo Microphone DM-E1D is a compact microphone accessory for compatible EOS cameras that include the multi-function shoe. The Stereo Microphone DM-E1D easily mounts to the multifunction hot shoe creating a digital connection to the camera. This means that no internal battery or cable connecting the mic to the camera’s mic port are required, helping you utilize the mic longer and also no impediment in using the vari-angle screen to its full range. It features a number of directional controls to suit the environment and your shooting needs. Shotgun mode keeps audio focused on a subject directly in front of the camera, such as when interviewing someone for a documentary. Stereo (90°/120°) mode captures audio over a wide area for more ambient sound, ideal for nature scenes or entire orchestras. Adjusting the mic controls is as simple as pressing the menu button on the back of the microphone and using the touchscreen LCD on the back of the EOS camera to change settings. Whether you’re looking to capture an interview, record a concert or simply capture the sights and sounds of nature, the Stereo Microphone DM-E1D pairs wonderfully with a compatible EOS digital camera to help you achieve impressive audio.