EnGenius EAP1750H wireless access point 1300 Mbit/s White Power over Ethernet (PoE)
Product code:
EAP1750H
Brand:
EnGenius
Product name:
EAP1750H
GTIN (EAN/UPC):
0655216006720, 655216006720, 0012301287790, 012301287790
Bullet Points EnGenius EAP1750H wireless access point 1300 Mbit/s White Power over Ethernet (PoE):
- 2.4 GHz
- 5 GHz
- Maximum data transfer rate: 1300 Mbit/s
- IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11n, IEEE 802.3at
- 802.1x RADIUS, MD5, PEAP, SSID, TKIP, WPA, WPA-AES, WPA-EAP, WPA-PSK, WPA-TKIP, WPA2
- Power over Ethernet (PoE)
- Antennas quantity: 6 Integrated antenna
Long product name EnGenius EAP1750H wireless access point 1300 Mbit/s White Power over Ethernet (PoE):
2.4/5 GHz, 802.11 a/ac/b/g/n, 1300 Mbps, 128MB, Flash 16MB, Gigabit Ethernet, RJ-45, 281.2g, White
EnGenius EAP1750H wireless access point 1300 Mbit/s White Power over Ethernet (PoE):
Extend your network throughout your building or facility
EAP1750H is an 802.11ac 3x3 Dual Band high-powered, long-range, Ceiling-Mount Wireless Access Point that features Fast Roaming, Band Steering, and wireless speeds of up to 1300 Mbps on the 5 GHz band and up to 450 Mbps on the 2.4 GHz band.
The EAP1750H leverages the breakthrough speed and performance 802.11ac for connecting to laptops and other devices that need to wirelessly stream HD video or transfer large files. The EAP1750H is an 802.11ac 3x3 Indoor Access Point. This high-powered ceiling mount Dual Band Access Point features speeds up to 450 Mbps on 2.4 GHz and up to 1300 Mbps on the 5 GHz band when associated with AC client devices. It can be configured as an Access Point, Client Bridge, or WDS (AP & Bridge) and features a high transmit RF power of 28 dBm transmit RF power on both the 2.4/5 GHz bands for long range connectivity. The EAP1750H includes a Gigabit Ethernet port for connecting to 802.3at-capable PoE Switches and an enhanced receive sensitivity MIMO (Multiple In / Multiple Out) integrated sectorized 3D antenna array. It’s an ideal solution for spacious interior environments such as large homes, small and medium-sized businesses, multiple-floor buildings, hotels, hospitals, and other venues.
The EAP1750H can be configured to operate in several different modes for unique and customized deployment scenarios; as a Dual Band Wireless AC1750 Access Point, a WDS Bridge, or a WDS Access Point.
The EAP1750H also features Band Steering, which shifts traffic for Dual Band-capable clients to the 5 GHz band from the 2.4 GHz band, helping to relieve network congestion and maintain optimal data throughput. Multiple EAP1750Hs can also be configured for Fast Roaming when used with a RADIUS server, so employees can stay connected as they roam throughout a building. The EAP1750H is a cost-effective solution for small-to-medium sized or larger companies that need to provide employees with network or Internet access on either band whenever they’re away from their desks or attending meetings in another part of the building.
To unobtrusively blend in with other common building infrastructure appliances, the ceiling mount EAP1750H appears as a low profile smoke detector and can be powered via a PoE (Power-over-Ethernet) from an IEEE 802.3at rated switch.
The EAP1750H also supports wireless encryption standards such as Wi-Fi Protected Access (WPA-PSK/WPA2-PSK) Encryption, IEEE 802.1X with RADIUS. MAC Address Filtering is also included for network administrators to allow or deny network access to client devices (computers, tablet PCs, NAS, smartphones, etc.) according to their MAC addresses. EnGenius’ EZ Controller™ Management Software for Windows, Mac OSX, and Linux (available as a free download) allows monitoring, management, and sequential firmware upgrades of EnGenius Access Points that have already been deployed in the network from the convenience of a desk.
EAP1750H is an 802.11ac 3x3 Dual Band high-powered, long-range, Ceiling-Mount Wireless Access Point that features Fast Roaming, Band Steering, and wireless speeds of up to 1300 Mbps on the 5 GHz band and up to 450 Mbps on the 2.4 GHz band.
The EAP1750H leverages the breakthrough speed and performance 802.11ac for connecting to laptops and other devices that need to wirelessly stream HD video or transfer large files. The EAP1750H is an 802.11ac 3x3 Indoor Access Point. This high-powered ceiling mount Dual Band Access Point features speeds up to 450 Mbps on 2.4 GHz and up to 1300 Mbps on the 5 GHz band when associated with AC client devices. It can be configured as an Access Point, Client Bridge, or WDS (AP & Bridge) and features a high transmit RF power of 28 dBm transmit RF power on both the 2.4/5 GHz bands for long range connectivity. The EAP1750H includes a Gigabit Ethernet port for connecting to 802.3at-capable PoE Switches and an enhanced receive sensitivity MIMO (Multiple In / Multiple Out) integrated sectorized 3D antenna array. It’s an ideal solution for spacious interior environments such as large homes, small and medium-sized businesses, multiple-floor buildings, hotels, hospitals, and other venues.
The EAP1750H can be configured to operate in several different modes for unique and customized deployment scenarios; as a Dual Band Wireless AC1750 Access Point, a WDS Bridge, or a WDS Access Point.
The EAP1750H also features Band Steering, which shifts traffic for Dual Band-capable clients to the 5 GHz band from the 2.4 GHz band, helping to relieve network congestion and maintain optimal data throughput. Multiple EAP1750Hs can also be configured for Fast Roaming when used with a RADIUS server, so employees can stay connected as they roam throughout a building. The EAP1750H is a cost-effective solution for small-to-medium sized or larger companies that need to provide employees with network or Internet access on either band whenever they’re away from their desks or attending meetings in another part of the building.
To unobtrusively blend in with other common building infrastructure appliances, the ceiling mount EAP1750H appears as a low profile smoke detector and can be powered via a PoE (Power-over-Ethernet) from an IEEE 802.3at rated switch.
The EAP1750H also supports wireless encryption standards such as Wi-Fi Protected Access (WPA-PSK/WPA2-PSK) Encryption, IEEE 802.1X with RADIUS. MAC Address Filtering is also included for network administrators to allow or deny network access to client devices (computers, tablet PCs, NAS, smartphones, etc.) according to their MAC addresses. EnGenius’ EZ Controller™ Management Software for Windows, Mac OSX, and Linux (available as a free download) allows monitoring, management, and sequential firmware upgrades of EnGenius Access Points that have already been deployed in the network from the convenience of a desk.