Catalog Object Cloud
i-tec

i-tec USB-C Intelligent Triple Display Docking Station + Power Delivery 100W

Product code:
C31INTGTRI4KDOCPDCH
Brand:
i-tec
Product name:
USB-C Intelligent Triple Display Docking Station + Power Delivery 100W
GTIN (EAN/UPC):
8595611707537
Bullet Points i-tec USB-C Intelligent Triple Display Docking Station + Power Delivery 100W:
  • A breakthrough docking station with Full Remote Management Capability
  • This high-performance, universal docking station features a dedicated LAN port that enables full remote control — down to individual port-level management — from anywhere. Manageability works without a host connection — just power and LAN required
  • The Remote management software (for Windows) is available as an optional add-on and can be purchased at any time. Naturally, the docking station functions fully even without it — the only difference is the absence of remote management capability
  • Dock is compatible with all modern notebooks equipped with USB-C, USB4 or Thunderbolt™ 3/4/5 ports
  • Supports high 4K resolution with refresh rates up to 60 Hz
  • The docking station supports up to 100W of power to a connected notebook or tablet
  • 6x USB ports allow you to easily connect your USB devices and peripherals (2x USB-C and 4x USB-A)
  • Intelligent LAN Ethernet delivers ultra-fast 10/100/1000 Mbps connectivity with advanced remote management capabilities
  • The combined 3.5mm audio/mic port can connect, for example, integrated headphones with microphone
  • The dock is compatible for vertical mounting behind a monitor with VESA mounting support
  • NOTE: macOS does not support Multi Stream Transport (MST). Connecting two or more monitors to a macOS station will cause all monitors to display the same image
Long product name i-tec USB-C Intelligent Triple Display Docking Station + Power Delivery 100W:
USB-C Intelligent Triple Display Docking Station + Power Delivery 100W
i-tec USB-C Intelligent Triple Display Docking Station + Power Delivery 100W:
Experience a breakthrough in docking technology with a high-performance, universal docking station designed for full remote management. Thanks to its dedicated LAN port, IT administrators can control the dock from anywhere — even down to individual port-level management. The remote management software is available as an optional add-on and can be purchased at any time. Of course, the docking station operates at full functionality even without it; the only limitation is the absence of remote management features. And best of all – Manageability works without a host connection — just power and LAN required.

A high-performance, new generation USB-C docking station that supports output to up to three external monitors in up to 4K high resolution. The dock can be used with virtually all notebooks equipped with USB-C, USB4 and Thunderbolt” 3/4/5 ports, while supporting all common current operating systems.

Plenty of USB ports (including those support Gen 2 speeds of up to 10 Gb/s), reliable and fast connection to the corporate network thanks to the integrated LAN port and support for installation behind the monitor all make this docking station the ideal companion for true professionals. Of course, it supports charging of your laptop or tablet, up to 100 W.

- Connect to 3 external monitors in resolutions up to 4K*
- Power delivery: up to 100 W
- 2 DisplayPort and 1 HDMI port available
- 6 USB ports: 2x USB-C (10 Gb/s) supporting BC 1.2 fast charging and 4x USB-A (1x Gen 2 (10 Gb/s) supporting BC 1.2 fast charging, 1x Gen 2 (10 Gb/s) and 2x Gen 1 (5 Gbps)).
- Intelligent Gigabit Ethernet RJ-45 provides reliable, robust and high-speed internet connectivity with support for 10/100/1000 Mbps speeds and seamless remote management functionality.
- Combo jack for audio and microphone
- Kensington lock provides anti-theft protection, especially in shared office environments or public areas
- Docking station power switch allows for maximum power savings
- Docking station supports a VESA mount for smart vertical installation behind a VESA-enabled monitor
- Supports Windows 10/11, macOS, iPadOS, Android, Chrome OS and Linux (with latest updates)

* macOS does not support Multi Stream Transport (MST). Connecting two or more monitors to a macOS station will cause all monitors to display the same image.