Catalog Object Cloud
Nanocable

Nanocable 10.16.2101-BK video signal converter Active video converter 1920 x 1080 pixels

Product code:
10.16.2101-BK
Brand:
Nanocable
Product name:
10.16.2101-BK
GTIN (EAN/UPC):
8433281006911
Bullet Points Nanocable 10.16.2101-BK video signal converter Active video converter 1920 x 1080 pixels:
  • It allows the user to connect a HDMI display to a device equipped with VGA oUTPut, avoiding the expense of having tupdate the monitor by compatibility issues.upports HDCP 1.1upports width of band 165 MHz / 1. 65Gbps by channel (6. 75Gbps all the channels) to the oUTPut of the signal HDMI. Resolutioup to 1080 p.upports input of signal analoup to UXGA 1600x1200@60Hz
  • Includes charger DC 5V 1A power converter.
  • Does not require software or drivers, a solution fully plug and play
  • Length: 88 by 68 by 25 MM
  • Color: Black
  • RoHS
  • Performance test: 100% tested
Long product name Nanocable 10.16.2101-BK video signal converter Active video converter 1920 x 1080 pixels:
SVGA+audio to HDMI converter with power, SVGA/F+JACK 3.5/F-HDMI A/F, black
Nanocable 10.16.2101-BK video signal converter Active video converter 1920 x 1080 pixels:
SVGA to HDMI converter with D-sub SVGA HDB15 female and audio Jack 3.5 female connectors on one end and HDMI female connector on the other.