Catalog Object Cloud
ABYSM

ABYSM Oceanic LCD 360 ARGB Processor All-in-one liquid cooler 12 cm Black 1 pc(s)

Product code:
AB336011
Brand:
ABYSM
Product name:
Oceanic LCD 360 ARGB
GTIN (EAN/UPC):
8436617920455, 18436617920452
Bullet Points ABYSM Oceanic LCD 360 ARGB Processor All-in-one liquid cooler 12 cm Black 1 pc(s):
  • Processor All-in-one liquid cooler 12 cm
  • Supported processor sockets: Socket AM2+, Socket AM3, LGA 2011 (Socket R), Socket AM3+, LGA 1150 (Socket H3), LGA 2011-v3 (Socket R), Socket AM4, LGA 1151 (Socket H4), LGA 2066, Socket AM5, LGA 1155 (Socket H2), LGA 1156 (Socket H), LGA 1200 (Socket H5), Socket FM1, Socket FM2, LGA 1366 (Socket B), LGA 775 (Socket T), Socket FM2+, LGA 1700, Socket AM2
  • Hydraulic
  • Pulse-width modulation (PWM) support
  • 120 x 25 x 120 mm
  • Black
  • 1 pc(s)
Long product name ABYSM Oceanic LCD 360 ARGB Processor All-in-one liquid cooler 12 cm Black 1 pc(s):
Liquid Cooling Oceanic LCD 360 Black ARGB
ABYSM Oceanic LCD 360 ARGB Processor All-in-one liquid cooler 12 cm Black 1 pc(s):
In the exciting world of video games, optimal performance and PC aesthetics are two essential aspects for gaming enthusiasts. Responding to this demand, Abysm Gaming has launched the Oceanic LCD 360 ARGB: an advanced 360 mm liquid cooling system that incorporates a 2.8” LCD screen.

This new cooling system not only promises to keep temperatures under control but also adds a futuristic and personalized touch to any gamer’s setup. The inclusion of an LCD screen on the pump block is a standout feature, allowing users to monitor CPU temperature, fan speed, and other critical parameters in real-time. Additionally, the screen is fully customizable, offering the possibility to display images, GIFs, logos, and mp4s, allowing for unprecedented personalization.

HIGH-EFFICIENCY RADIATOR

The OCEANIC 360 ARGB liquid cooling system is designed to maximize heat dissipation surface area, allowing for rapid and efficient cooling of the coolant. The 380 mm length and 3.4 mm thick tubes ensure optimal liquid circulation, minimizing resistance and improving system efficiency. This robust and efficient design ensures that even the most demanding components are kept at optimal temperatures.

CUSTOMIZABLE LCD SCREEN

The customizable and controllable IPS LCD screen offers a wide range of multiple effects and personalization. Abysm’s OCEANIC displays various PC hardware parameters, such as GPU load, CPU load, real-time temperature monitoring, fan speed, network speed, and more. It also allows for customization with animated GIFs, mp4 videos, or images.

FAN

The OCEANIC 360 ARGB-LCD features three high-performance 120 mm ARGB fans. This liquid cooling system guarantees efficient heat dissipation, even during the most intense gaming sessions. The PWM fans provide a perfect balance between airflow and noise, ensuring a quiet gaming experience. Additionally, the fans connect using an internal click system, reducing the external cable to just one, allowing for efficient cable management.

TOTAL COMPATIBILITY

All Abysm Gaming’s OCEANIC systems come with all the mounting hardware you need for modern platforms, including AMD AM5, AM4, and Intel LGA 2066 / 2011 / 1156 / 1155 / 1151 / 1150 / 1200 / 1700. As they are AIO, they can be installed in just a few minutes.

*All specifications and features, as well as color and software versions, may subject to manufacturing changes.
*The availability of the products may vary according to the market. Consult your supplier for promotions and special offers.
*All brands are registered according to the law.