Catalog Object Cloud
Nanocable

Nanocable 10.20.2000-L30-W networking cable White 0.3 m Cat8.1 S/FTP (S-STP) Round

Product code:
10.20.2000-L30-W
Brand:
Nanocable
Product name:
10.20.2000-L30-W
GTIN (EAN/UPC):
8433281015807
Bullet Points Nanocable 10.20.2000-L30-W networking cable White 0.3 m Cat8.1 S/FTP (S-STP) Round:
  • The CAT.8.1 Ethernet cable supports a bandwidth of up to 2 GHz and a data transmission speed of up to 40 Gbps without interruptions at distances of up to 30 metres.
  • Backward compatible with lower categories (Cat 7, Cat 6a, Cat 6, Cat 5e, and Cat 5). To take full advantage of its capabilities, it is recommended to ensure that connected devices are Cat 8.1 compatible.
  • Halogen-free (LSZH), fire-retardant and low smoke emission.
  • Regulations: RoHS, REACH, CE.
  • Functionality test: 100% tested.
Long product name Nanocable 10.20.2000-L30-W networking cable White 0.3 m Cat8.1 S/FTP (S-STP) Round:
Cat.8.1 SSTP AWG26 100% Copper Network Cable With RJ45 Connectors On Both Ends, White
Nanocable 10.20.2000-L30-W networking cable White 0.3 m Cat8.1 S/FTP (S-STP) Round:
The speed of the future in your hands today. With Cat 8.1, the new generation of Ethernet cables, your network is taken to the next level. Transfer data without pauses, without limits and with maximum stability. A cable that protects your connection and accompanies you with the power your ideas demand.