Catalog Object Cloud
TP-Link

TP-Link 14-Slot Media Converter Chassis

Product code:
FC1420
Brand:
TP-Link
Product name:
14-Slot Media Converter Chassis
GTIN (EAN/UPC):
6935364010454, 6935364010461, 0840030702167, 840030702167
Bullet Points TP-Link 14-Slot Media Converter Chassis:
  • Rack mounting 2U
  • 482 x 309 x 86 mm
  • 2 fan(s)
  • Black
Warranty:
2 Years
Long product name TP-Link 14-Slot Media Converter Chassis:
14-Slot Media Converter Chassis
TP-Link 14-Slot Media Converter Chassis:
The TL-FC1420 14-Slot Rackmount Chassis is specially designed to accommodate 14 TP-Link's Media Converters for central power supply, saving space and power cables. Continuous operation is of great importance to fiber communication, so the chassis is equipped with optional redundant power supply and Hot-Swapping function which allows installing/removing the converter without powering off the chassis. Moreover, to stabilize the performance and extend the lifetime, two cooling fans are installed internally. Together with FC series Gigabit / Fast Ethernet media converters, TL-FC1420 is the ideal solution for your media conversion network.