Conceptronic OZUL09BE 65W USB PD Charger
Product code:
OZUL09BE
Brand:
Conceptronic
Product name:
OZUL09BE 65W USB PD Charger
GTIN (EAN/UPC):
4015867245088, 4015867245705
Bullet Points Conceptronic OZUL09BE 65W USB PD Charger:
- Charging Technology: USB Power Delivery (PD) 3.0, and PPS.
- Total Power Output: Max. 65W.
- Output Specifications: DC 5.0V to 20.0V.
- Device Compatibility: Flagship smartphones, high-performance tablets, and laptops.
- Included Accessories: Built-in 1.2m USB-C cable and detachable 1.2m AC power cable.
- Safety Features: Built-in protection against overload, short-circuiting, and overheating.
Long product name Conceptronic OZUL09BE 65W USB PD Charger:
OZUL09BE 65W USB PD Charger
Conceptronic OZUL09BE 65W USB PD Charger:
The Conceptronic OZUL09BE 65W USB PD Charger is designed to deliver fast, efficient, and reliable power for a wide range of USB-C devices. Featuring USB Power Delivery (PD) 3.0 technology, it enables high-speed charging to keep your devices powered throughout the day, whether at home, in the office, or on the go.
With up to 65W output, it is suitable for charging laptops such as MacBook Air, Dell XPS 13, and Lenovo ThinkPad series, as well as tablets like iPad Pro and smartphones including Samsung Galaxy and Google Pixel devices. Support for Programmable Power Supply (PPS) allows the charger to dynamically adjust power output for improved charging efficiency and reduced heat during operation.
Built with comprehensive safety protection, the charger safeguards connected devices against overload, short circuits, and overheating. Combining performance, broad compatibility, and dependable protection, the 65W USB PD Charger is a practical and reliable choice for modern USB-C charging needs.
With up to 65W output, it is suitable for charging laptops such as MacBook Air, Dell XPS 13, and Lenovo ThinkPad series, as well as tablets like iPad Pro and smartphones including Samsung Galaxy and Google Pixel devices. Support for Programmable Power Supply (PPS) allows the charger to dynamically adjust power output for improved charging efficiency and reduced heat during operation.
Built with comprehensive safety protection, the charger safeguards connected devices against overload, short circuits, and overheating. Combining performance, broad compatibility, and dependable protection, the 65W USB PD Charger is a practical and reliable choice for modern USB-C charging needs.