Catalog Object Cloud
i-tec

i-tec Thunderbolt5 Quattro Display Docking Station, 5x USB, 2.5 GLAN + Power Delivery 140W

Product code:
TB5QUATTRODOCKPD
Brand:
i-tec
Product name:
Thunderbolt5 Quattro Display Docking Station, 5x USB, 2.5 GLAN + Power Delivery 140W
GTIN (EAN/UPC):
8595611707308
Bullet Points i-tec Thunderbolt5 Quattro Display Docking Station, 5x USB, 2.5 GLAN + Power Delivery 140W:
  • Docking station with maximum possible performance and support for connecting up to four external monitors (applies to Windows systems)
  • Compatible with laptops and tablets featuring Thunderbolt™ 3/4/5, USB4, and USB-C interfaces
  • Product package includes 1x 100cm certified Thunderbolt 5 cable
  • Thunderbolt™ 5 ports provide data transfer speeds of up to 80 Gbps (120 Gbps in unidirectional mode), or video output up to 8K/60 Hz, while simultaneously delivering up to 15W or 30W power to connected devices
  • 5x USB ports allow easy connection of multiple USB devices and peripherals, with charging capability
  • Provides up to 140W Power Delivery for compatible laptops and tablets with USB4, USB-C, or Thunderbolt interfaces
  • 5G LAN Ethernet supports network speeds of 10/100/1000/2500 Mbps, delivering robust and ultra-fast internet connectivity
  • SD/TF card slots enable easy connection of memory cards
  • Combined 3.5mm audio input/output for easy connection of headsets or speakers
Long product name i-tec Thunderbolt5 Quattro Display Docking Station, 5x USB, 2.5 GLAN + Power Delivery 140W:
Thunderbolt5 Quattro Display Docking Station, 5x USB, 2.5 GLAN + Power Delivery 140W
i-tec Thunderbolt5 Quattro Display Docking Station, 5x USB, 2.5 GLAN + Power Delivery 140W:
Extreme performance, ultra-fast data transfer, and support for resolutions up to 8K/60 Hz. The most powerful i-tec docking station on the market!

Crystal-clear image quality, lightning-fast internet, and data transfer speeds of up to 12 GB per second thanks to the integrated Thunderbolt 5 output port. Of course, you can also connect headphones or audio devices and charge your laptop (up to 140 W**) – all through a single cable (a 100 cm certified Thunderbolt 5 cable is included in the package).

Thanks to the integrated DP 1.4 protocol, you can connect this docking station to a monitor with up to 8K resolution (7680 x 4320) at 60 Hz refresh rate – equivalent to the resolution of four 4K monitors. This makes it an ideal solution for graphic designers, analysts, developers, video editors, and high-resolution video enthusiasts.

The docking station is now compatible not only with Thunderbolt 5/4/3 ports but also with USB4 and USB-C, making it a flexible solution for businesses and users who work with laptops and tablets equipped with different types of ports.

- Support for up to 4 external monitors* with resolutions up to 2x 8K/60 or 4x 4K/60 Hz
- Video ports: 2x HDMI, 2x Thunderbolt 5
- 1x USB-C (10 Gbps)
- 4x USB-A (10 Gbps) with BC 1.2 fast charging support (7.5W)
- LAN port with speeds up to 2.5 Gbps (10/100/1000/2500 Mbps)
- 3.5 mm audio/microphone port
- 1x SD/microSD slot
- Laptop charging up to 140 W**
- Power button for docking station

* The maximum number of connected monitors depends on the performance of your computer and operating system.

With Thunderbolt 5 and Windows laptops, you can connect up to four monitors (the laptop lid must be closed). With Apple laptops running macOS, a maximum of two external monitors is supported.

** If your laptop or tablet supports the modern USB-C Power Delivery PD 3.1 charging protocol, the docking station provides up to 140 W charging power (with PD 3.0, the charging power is limited to 100 W).