AISENS ASUC-10P050-GR laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey
Product code:
ASUC-10P050-GR
Brand:
AISENS
Product name:
ASUC-10P050-GR
GTIN (EAN/UPC):
8435739905241
Bullet Points AISENS ASUC-10P050-GR laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey:
- Wired
- Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C
- USB Power Delivery (USB PD)
- Ethernet LAN 10,100,1000 Mbit/s
- SDHC, SDXC, SD, MicroSD (TransFlash), MicroSDHC, MicroSDXC, MMC, RS-MMC
Long product name AISENS ASUC-10P050-GR laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey:
USB-C Dock 10 in 1, USB-C to 1xHDMI, 1xDisplayport, 1xRJ45, 1xUSB-A 10G, 1xUSB-A 5G, 2xUSB-C 10G, 1xUSB-C PD100W, 1xSD, 1xMicro SD, Gray, 20cm
AISENS ASUC-10P050-GR laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey:
> USB-C to 1xHDMI 4K, 1xDisplayPort 4K, 1xRJ45, 1xUSB-A 10G, 1xUSB-A 5G, 2xUSB-C 10G, 1xUSB-C PD100W, 1xSD, 1xMicro SD Converter
> This multi-function product features an aluminum casing, making it very lightweight, compact, and easy to carry.
> It's excellent for connecting expansion accessories to computers with a USB-C interface.
> Turn your laptop into a powerful workstation wherever you are.
> Connect two displays simultaneously via the HDMI and DisplayPort ports with resolutions up to 4K@60Hz; power a laptop or tablet using the USB-C PD port up to 100W; the Ethernet port allows reliable access to a wired network; connect a mouse, keyboard, external hard drive, etc. Power your smartphone, e-reader, etc., using the USB Type-A or USB-C ports; it can also read memory cards.
> You'll never have to carry multiple single-function adapters again!
> This multi-function product features an aluminum casing, making it very lightweight, compact, and easy to carry.
> It's excellent for connecting expansion accessories to computers with a USB-C interface.
> Turn your laptop into a powerful workstation wherever you are.
> Connect two displays simultaneously via the HDMI and DisplayPort ports with resolutions up to 4K@60Hz; power a laptop or tablet using the USB-C PD port up to 100W; the Ethernet port allows reliable access to a wired network; connect a mouse, keyboard, external hard drive, etc. Power your smartphone, e-reader, etc., using the USB Type-A or USB-C ports; it can also read memory cards.
> You'll never have to carry multiple single-function adapters again!