ASUS PRIME B860M-K Intel B860 LGA 1851 (Socket V1) micro ATX
Product code:
90MB1JT0-M0EAY0
Brand:
ASUS
Product name:
PRIME B860M-K
GTIN (EAN/UPC):
4711387808498
Bullet Points ASUS PRIME B860M-K Intel B860 LGA 1851 (Socket V1) micro ATX:
- Intel LGA 1851 (Socket V1) Intel Core Ultra (Series 2)
- PC micro ATX Intel B860 7.1 channels
- DDR5-SDRAM 2 DIMM Maximum internal memory: 128 GB
- HDD & SSD M.2, SATA III RAID support Number of storage drives supported: 6
- BIOS type: UEFI AMI 256 Mbit
- 2.5 Gigabit Ethernet
Long product name ASUS PRIME B860M-K Intel B860 LGA 1851 (Socket V1) micro ATX:
Intel B860 Chipset, 2 x DIMM slots, max. 128GB, DDR5 Supports up to 8800+MT/s (OC), Non-ECC, Un-buffered ,Clocked Unbuffered DIMM
ASUS PRIME B860M-K Intel B860 LGA 1851 (Socket V1) micro ATX:
B860M-K
ASUS PRIME series motherboards are expertly engineered to unleash the full potential of the latest Intel® Core™ Ultra Processors (Series 2). Boasting a robust power design, comprehensive cooling solutions and intelligent tuning options, the PRIME B860M-K motherboard provides users and PC DIY builders with a range of performance optimizations via intuitive software and firmware features. It’s designed to be Advanced AI PC-ready, offering the power and connectivity needed for demanding AI applications.
ASUS PRIME series motherboards are expertly engineered to unleash the full potential of the latest Intel® Core™ Ultra Processors (Series 2). Boasting a robust power design, comprehensive cooling solutions and intelligent tuning options, the PRIME B860M-K motherboard provides users and PC DIY builders with a range of performance optimizations via intuitive software and firmware features. It’s designed to be Advanced AI PC-ready, offering the power and connectivity needed for demanding AI applications.