D-Link Wireless AC1200 Wave2 Dual Band Outdoor PoE Access Point
Product code:
DAP-3666
Brand:
D-Link
Product name:
D-Link Wireless AC1200 Wave2 Dual Band Outdoor PoE Access Point
GTIN (EAN/UPC):
0790069443367, 790069443367, 0790069452833, 790069452833
Bullet Points D-Link Wireless AC1200 Wave2 Dual Band Outdoor PoE Access Point:
- WiFi4EU Ready
- Wi-Fi CERTIFIED Passpoint® (complies with Hotspot 2.0) High-performance Connectivity
- IEEE 802.11ac Wave 2 wireless, Up to 1200 Mbps
- MU-MIMO with beamforming
- Band steering
- Gigabit LAN port Made for Outdoor Environments
- IP68 water and dust-proof housing
- Weather resistant for temperatures between -30 and 60°C
- Gore-Tex® Technology repels liquid water while allowing for heat and humidity dissipation
- Centralised Management
- Compatible with Nuclias Connect for centralised network management Trusted Security Features
- 128-bit personal wireless encryption
- 128-bit enterprise wireless encryption
- MAC address filtering
- Internal RADIUS server Convenient Installation
- Supports 802.3af Power over Ethernet
- Wall and pole mounting hardware included
Warranty:
Limited Lifetime
Long product name D-Link Wireless AC1200 Wave2 Dual Band Outdoor PoE Access Point:
Outdoor, 802.11a/b/g/n/ac, 2.4 / 5 GHz, 300 / 867 Mbps, 16 SSIDs, 2 x Gigabit Ethernet, PoE (802.3af), 6 dBi, Pole Mount
D-Link Wireless AC1200 Wave2 Dual Band Outdoor PoE Access Point:
The WiFi4EU ready DAP-3666 Wireless AC1200 Wave 2 Dual-Band Outdoor PoE Access Point is a versatile, high power outdoor access point designed with harsh weather resistant features making it an ideal solution for creating outdoor wireless hotspot networks. Utilising the cutting-edge speed of 802.11ac Wave 2, it delivers maximum combined wireless signal rates of up to 1200Mbps and supports MU-MIMO technology that allows multiple devices to get high-bandwidth Wi-Fi signal at the same time, distributing data more efficiently. It is Passpoint® certified by Wi-Fi Alliance and complies with Hotspot 2.0, making the process of devices finding and getting access to the known network seamless.
For centralised network management, administrators can use D-Link’s free Nuclias Connect software or Nuclias Connect Hub (DNH-100) to configure and manage multiple access points. In addition to streamlining the management process, Nuclias Connect provides network administrators with the means to verify and conduct regular maintenance checks remotely, eliminating the need to send personnel out to physically verify proper operation.
For centralised network management, administrators can use D-Link’s free Nuclias Connect software or Nuclias Connect Hub (DNH-100) to configure and manage multiple access points. In addition to streamlining the management process, Nuclias Connect provides network administrators with the means to verify and conduct regular maintenance checks remotely, eliminating the need to send personnel out to physically verify proper operation.