Catalog Object Cloud
LevelOne

LevelOne FEU-0812 network switch Unmanaged Fast Ethernet (10/100) Black

Product code:
FEU-0812
Brand:
LevelOne
Product name:
FEU-0812
GTIN (EAN/UPC):
4015867226667, 4015867206683
Bullet Points LevelOne FEU-0812 network switch Unmanaged Fast Ethernet (10/100) Black:
  • Provides flexibility of 8 x 10/100BASE-TX ports
  • 10/100Mbps, full/half-duplex, auto-negotiation, auto-MDI/MDIX
  • Quick and easy installation
  • Supports 1K MAC address auto-learning and auto-aging
  • Simple Plug and Play installation
Long product name LevelOne FEU-0812 network switch Unmanaged Fast Ethernet (10/100) Black:
8-Port Fast Ethernet Switch
LevelOne FEU-0812 network switch Unmanaged Fast Ethernet (10/100) Black:
The LevelOne FEU-0812 is a wire-speed, non-blocking networking device that provides 8 ports 10/100 Mbps Ethernet connections. All ports support auto-negotiation and auto-MDI/MDIX sensing, eliminating the need for crossover cables or Uplink Ports. Each port can be used as general network port or as connecting port into a router, server, hub or another network switch.