Ariete 4632 Air fryer and oven Vintage, 1400W, 2in1, Capacity 16L, Accessories included, Timer 60 minutes, Double glass, Beige
Product code:
00C463203AR0
Brand:
Ariete
Product name:
4632 Air fryer and oven Vintage, 1400W, 2in1, Capacity 16L, Accessories included, Timer 60 minutes, Double glass, Beige
GTIN (EAN/UPC):
8003705122437
Bullet Points Ariete 4632 Air fryer and oven Vintage, 1400W, 2in1, Capacity 16L, Accessories included, Timer 60 minutes, Double glass, Beige:
- Single Freestanding Hot air fryer 16 L Beige
- Frying function Baking function
- Digital timer Removable bowl
- Temperature-ready indicator
- 1400 W
Long product name Ariete 4632 Air fryer and oven Vintage, 1400W, 2in1, Capacity 16L, Accessories included, Timer 60 minutes, Double glass, Beige:
4632 Air fryer and oven Vintage, 1400W, 2in1, Capacity 16L, Accessories included, Timer 60 minutes, Double glass, Beige
Ariete 4632 Air fryer and oven Vintage, 1400W, 2in1, Capacity 16L, Accessories included, Timer 60 minutes, Double glass, Beige:
With the Air fryer and Oven Vintage you can fry any dish you want in large quantities using only a tablespoon of oil to obtain tasty fried dishes. Thanks to its capacity of 16L, with Ariete Air fryer Vintage you will be able to cook lots of fried food at once! Fries, but not just that, also croquettes, fish, meat and so much other breaded food, whether frozen and ready to fry or fresh and recently breaded.How does the air fryer work?The air fryer cooks thanks tohigh temperature air, adjustable from 80°C up to 230°C, which circulates at maximum velocity at 360° inside the cooking chamber and grants a uniform distribution of heat in its interior. It is the hot air that allows an homogeneous cooking of the dishes and the presence of a crispy crust, just as good as traditional frying. Thanks to the hot air, it won’t be necessary to add so much oil to obtain tasty fried food, because just a tablespoon will suffice; this way you will bring to the table lighter dishes, but tasty for the whole family. Fry and bake the way you and your family like. You can use the accessories supplied: 3 pierced baskets made of stainless steel to separate food and cook simultaneously, a rotating basket for a uniform cooking and a spit for roasting chicken.By using the handles, it is possible to adjust cooking times, programs, temperature and timer. Air fryer and oven Vintage is easy to clean.